EN
  • EN
  • DE

TFDU6102E-TR3

Part No TFDU6102E-TR3
Manufacturer Vishay
Catalog OEM Parts (T - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Data Rate 4 Mbps
Fall Time 40 ns
Maximum Operating Temperature 85 °C
Max Supply Voltage 5.5 V
Min Operating Temperature -25 °C
Min Supply Voltage 2.6 V
Mount Surface Mount
Number of Pins 8
Packaging Tape and Reel
Rise Time 40 ns
RoHS Compliant
Win Source Part Number 1010275-TFDU6102E-TR3
Categories OEM Parts(T-Z)
Manufacturer Vishay
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TFDU6102E-TR3 CAD Model

Description

The TFDU6102E-TR3 is a high-speed infrared (IR) transceiver module designed for data communication applications. Manufactured by Vishay, this device facilitates wireless data transfer using infrared light, offering a compact and reliable solution for various applications.

Applications:

  • IrDA data communication in mobile phones
  • Notebook and desktop computers
  • Printers and scanners
  • Digital cameras
  • Remote control systems
  • Point-of-sale (POS) terminals

Features:

  • Compliant with IrDA physical layer standard for fast IR data communication (FIR) up to 4 Mbit/s
  • Low power consumption in shutdown mode
  • Compact package size for space-constrained applications
  • Integrated photodiode, IR emitter, and control IC
  • High efficiency IR emitter for extended range
  • Operating voltage range: 2.4 V to 3.6 V
  • Shielded package for improved EMI immunity
  • Lead (Pb)-free reflow soldering

Benefits:

  • Enables fast and reliable wireless data transfer
  • Reduces power consumption in portable devices, extending battery life
  • Facilitates easy integration into compact electronic devices
  • Provides robust performance in noisy environments due to EMI shielding
  • Complies with environmental regulations (Pb-free)
  • Simplified system design with integrated components

Additional Details:

The TFDU6102E-TR3 utilizes a surface-mount package, simplifying the assembly process. Its internal circuitry includes a photodiode for receiving IR signals and an IR emitter for transmitting data. The device is designed to operate within a specific range of ambient light conditions to ensure reliable communication. It supports various data rates, making it versatile for different application requirements. The transceiver module is designed to minimize external components, contributing to a smaller PCB footprint and reduced system cost.

The TFDU6102E-TR3 is ideal for applications where wireless, line-of-sight communication is required. Its low power consumption makes it particularly suitable for battery-powered devices, and its high data rate capability allows for the efficient transfer of large files. The compact size and integrated components simplify the design process and reduce the overall system cost.

You May Also Be Interested in

Kemet
Need more? Email Us
Lucent
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Lucent
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
Shindengen
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess