EN
  • EN
  • DE

NCE65T540F

Part No NCE65T540F
Manufacturer Wuxi
Catalog OEM Parts (M - N)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 960906-NCE65T540F
Categories OEM Parts(M-N)
Manufacturer Wuxi
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NCE65T540F CAD Model

Description

The NCE65T540F is a high-performance N-channel MOSFET from Wuxi NCE Power Semiconductor. This MOSFET is designed for high-efficiency power switching applications, offering a low on-resistance and fast switching speed. It is commonly used in power supplies, motor control, and DC-DC converters where efficiency and power density are critical.

Applications:

  • Switching Power Supplies
  • DC-DC Converters
  • Motor Control Circuits
  • LED Lighting
  • Battery Management Systems

Features:

  • N-Channel Enhancement Mode MOSFET
  • Voltage Rating: 650V
  • On-Resistance (RDS(on)): 540mΩ (at VGS = 10V)
  • Gate Charge (Qg): Typical value specified in datasheet
  • Fast Switching Speed
  • Avalanche Energy Rated
  • TO-220F Package (Isolated Package)

Benefits:

  • High Efficiency: Low on-resistance minimizes conduction losses, resulting in improved energy efficiency.
  • Fast Switching: Reduces switching losses and allows for higher operating frequencies.
  • High Voltage Capability: Suitable for high voltage applications.
  • Ease of Assembly: Standard TO-220F package simplifies mounting and heatsinking.
  • Reliable Performance: Designed for stable and reliable operation in demanding environments.

The NCE65T540F MOSFET utilizes advanced trench technology to achieve a superior figure of merit (FOM), which is a measure of the device's overall performance. The isolated TO-220F package provides enhanced safety and simplifies thermal management. The high avalanche energy rating ensures robustness against voltage transients. It provides a robust and efficient solution for various power electronic applications. Detailed specifications, including gate charge, input capacitance, and thermal resistance, are available in the manufacturer's datasheet. This MOSFET is designed for applications where high efficiency, fast switching, and reliable performance are paramount.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Lowest to $1.4033
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4268 $51.2160
255+ $0.3993 $101.8215
390+ $0.3855 $150.3450
560+ $0.3580 $200.4800
730+ $0.3442 $251.2660
910+ $0.3305 $300.7550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100,033 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess