EN
  • EN
  • DE

TFBS4652-TR3

Part No TFBS4652-TR3
Manufacturer Vishay
Catalog IrDA Transceiver Modules
Description Infrared Transceiver 9.6 kbit/s to 115.2 kbit/s (SIR) | TXRX IRDA 115.2KBIT SIDE 7-SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Vishay Semiconductor Opto Division
Packaging Tape and Reel
Data Rate 115.2kbs (SIR)
Supply Voltage (V) 2.4V ~ 3.6V
Idle Current, Typ at 25°C 75μA
Link Range, Low Power 50cm
Orientation Side View
Temperature Range - Operating -25°C ~ 85°C
Size 6.8mm x 2.8mm x 1.6mm
Standards IrPHY 1.4
Manufacturer Pack Quantity 2,500
MSL Level 4 (72 Hours)
Win Source Part Number 1266833-TFBS4652-TR3
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TFBS4652-TR3 CAD Model

Description

The Vishay TFBS4652-TR3 is a sensor/transducer that is used in low power link range applications.

  • Manufacturer: Vishay
  • Application: Low Power Link Range
  • Data Rate: 115.2kbs (SIR)
  • Link Range: 50cm
  • Size: 6.8mm x 2.8mm x 1.6mm
  • Supply Voltage Range: 2.4V ~ 3.6V
  • Idle Current: 75μA @ 25°C
  • Orientation: Side View
  • Packaging: Tape and Reel
  • Manufacturer Pack Quantity: 2,500
  • MSL Level: 4 (72 hours)

You May Also Be Interested in

LITE-ON Technology
IRDA MODULE 115.2KBS 10-SMD
Need more? Email Us
Zilog
Slim Series SIR Transceiver
Need more? Email Us
LITE-ON Technology
FIBER OPTIC TRANSCEIVER
Need more? Email Us
Rohm Semiconductor
MODULE IRDA 115.2KBPS 8SMD / 115.2kbs (SIR) IRDA Transceiver Side View
Lowest to $3.7425
Zilog
IRDA MODULE 115.2KBPS 6SMD / 115.2kbs (SIR) IRDA Transceiver Side View
Lowest to $16.3213
Lite-On Inc.
TXRX IR 115.2KB/S 3V LOW PWR SMD
Need more? Email Us
Vishay
TXRX IRDA 115.2KBIT 2.5MM 8-SMD / Infrared Transceiver Module (SIR, 115.2 kbit/s)
Need more? Email Us
Rohm Semiconductor
MODULE IRDA 115.2KBPS 8SMD / 115.2kbs (SIR) IRDA Transceiver Top View
Lowest to $4.8972
Panasonic
IRDA MODULE 115.2KBPS 9 PIN SMD
Lowest to $1.4885

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.1287 $59.4453
45+ $2.5673 $115.5285
70+ $2.4869 $174.0830
96+ $2.4067 $231.0432
125+ $2.3266 $290.8250
167+ $2.0859 $348.3453
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,870 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess