EN
  • EN
  • DE

TEKT5400S

Part No TEKT5400S
Manufacturer Vishay
Catalog Optical Sensors - Phototransistors
Description PHOTOTRANSISTOR 850 TO 980 NM / Phototransistors 920nm Side View Radial, Side View
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Optical Sensors - Phototransistors
Mfr Vishay Semiconductor Opto Division
Package Bulk
Voltage - Collector Emitter Breakdown (Max) 70 V
Current - Collector (Ic) (Max) 100 mA
Current - Dark (Id) (Max) 100 nA
Wavelength 920nm
Viewing Angle 74°
Power - Max 150 mW
Mounting Type Through Hole
Orientation Side View
Temperature Range - Operating -40°C ~ 85°C (TA)
Package / Case Radial, Side View
Base Product Number TEKT5400
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.49.7080
Other Names 751-1042,751-1042-ND
Standard Package 2,000
Win Source Part Number 1025041-TEKT5400S
Ultra Librarian 3D Model Ultra Librarian TEKT5400S CAD Model

Description

The TEKT5400S is an optical phototransistor sensor that is designed for use in various applications.

  • Maximum Power: 150mW
  • Voltage: 70V
  • Current Collector: 100mA
  • Viewing Angle: 74 degrees
  • Temperature Range: -40°C to 85°C
  • Mounting: Through Hole
  • Package: Radial Side View
  • Operating Wavelength: 920nm
  • Maximum Dark Current: 100nA

You May Also Be Interested in

Everlight Electronics Co Ltd
5mm DIP Ambient Light Sensor
Need more? Email Us
OSRAM Opto Semiconductors Inc.
PHOTOTRANSISTOR NPN 880NM TO-18 / Phototransistor Chip Silicon 880nm 3-Pin TO-18
Need more? Email Us
Fairchild/ON Semiconductor
DETECTOR/TRANSISTOR PHOTO TO-18
Need more? Email Us
Everlight Electronics Co Ltd
20mA 30V 860nm 100nA Through Hole,L=4.5mm Phototransistors RoHS
Lowest to $0.0455
Everlight Electronics Co Ltd
high speed and high sensitivity single photo transistor;molded in a black plastic package with spherical side view lens.
Need more? Email Us
Siemens
NPN-Silizium-Fototransistor Silicon NPN Phototransistor
Need more? Email Us
Siemens
NPN-Silizium-Fototransistor Silicon NPN Phototransistor
Need more? Email Us
Vishay
PHOTOTRANSISTOR NPN TO-18 / Phototransistor IR Chip Silicon 850nm 3-Pin TO-206AA Bulk
Lowest to $4.1998
Panasonic
Silicon NPN Phototransistor
Lowest to $3.2640

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess