EN
  • EN
  • DE
  • IT

T55P475M010C0500

Part No T55P475M010C0500
Manufacturer Vishay
Catalog Tantalum - Polymer Capacitors
Description CAP TANT POLY 4.7UF 10V 0805 / 4.7 µF Molded Tantalum Polymer Capacitor 10 V 0805 (2012 Metric) 500mOhm @ 100kHz
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors - Tantalum - Polymer Capacitors
Mfr Vishay Sprague
Series vPolyTan™ T55
Package Tape & Reel
Product Status Active
Capacitance 4.7 µF
Tolerance ±20%
Voltage - Rated 10 V
Type Molded
ESR (Equivalent Series Resistance) 500mOhm @ 100kHz
Temperature Range - Operating -55°C ~ 105°C
Lifetime @ Temp. -
Mounting Type Surface Mount
Package / Case 0805 (2012 Metric)
Size / Dimension 0.079" L x 0.049" W (2.00mm x 1.25mm)
Height - Seated (Max) 0.047" (1.20mm)
Lead Spacing -
Manufacturer Size Code P
Ratings -
Features General Purpose
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8532.21.0050
Win Source Part Number 1359833-T55P475M010C0500
Ultra Librarian 3D Model Ultra Librarian T55P475M010C0500 CAD Model

Description

The T55P475M010C0500 capacitor from Vishay Sprague is a high-quality tantalum polymer capacitor designed for general-purpose applications.

  • Capacitance: 4.7 µF
  • Tolerance: ±20%
  • Operating Temperature: -55°C to 105°C
  • Voltage Rating: 10V
  • ESR: 500mOhm @ 100kHz
  • Package / Case: 0805 (2012 Metric)
  • Mounting Type: Surface Mount
  • Size: 0.079" L x 0.049" W (2.00mm x 1.25mm)
  • Height: 0.047" (1.20mm)
  • Series: vPolyTan™ T55
  • Product Status: Active

You May Also Be Interested in

Kemet
CAP TANT POLY 100UF 25V 2917
Lowest to $4.2525
Kemet
CAP TANT POLY 33UF 50V 2917
Lowest to $7.7179
Kemet
CAP TANT POLY 33UF 10V 3528
Lowest to $0.5808
AVX Corporation
CAP TANT POLY 220UF 6.3V 2917
Lowest to $1.0238
Panasonic
CAP TANT POLY 330UF 2.5V 2917
Lowest to $1.1973
AVX Corporation
CAP TANT POLY 470UF 4V 2917
Need more? Email Us
Kemet
Tantalum, Polymer Tantalum, Multi-Anode, T530, 680 uF, 20%, 4 V, 7343, SMD, Polymer, Molded, Multiple Anodes, Low ESR, 6mOhms, Height Max = 4.3mm
Lowest to $22.2382
Kemet
(Low ESR, Surge Robust) 10 pcs.
Need more? Email Us
Rohm Semiconductor
CAP TANT POLY 15UF 25V 1411
Lowest to $0.3646

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.3462 $50.1990
355+ $0.2841 $100.8555
550+ $0.2752 $151.3600
755+ $0.2664 $201.1320
975+ $0.2575 $251.0625
1,300+ $0.2308 $300.0400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,100 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess