EN
  • EN
  • DE

T55A107M6R3C0045

Part No T55A107M6R3C0045
Manufacturer Vishay
Catalog Tantalum - Polymer Capacitors
Description CAP TANT POLY 100UF 6.3V 1206 / 100 µF Molded Tantalum Polymer Capacitor 6.3 V 1206 (3216 Metric) 45mOhm @ 100kHz
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors - Tantalum - Polymer Capacitors
Mfr Vishay Sprague
Series vPolyTan™ T55
Package Tape & Reel
Product Status Active
Capacitance 100 µF
Tolerance ±20%
Voltage - Rated 6.3 V
Type Molded
ESR (Equivalent Series Resistance) 45mOhm @ 100kHz
Temperature Range - Operating -55°C ~ 105°C
Lifetime @ Temp. -
Mounting Type Surface Mount
Package / Case 1206 (3216 Metric)
Size / Dimension 0.126" L x 0.063" W (3.20mm x 1.60mm)
Height - Seated (Max) 0.071" (1.80mm)
Lead Spacing -
Manufacturer Size Code A
Ratings -
Features General Purpose
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8532.21.0050
Win Source Part Number 1359683-T55A107M6R3C0045
Ultra Librarian 3D Model Ultra Librarian T55A107M6R3C0045 CAD Model

Description

The T55A107M6R3C0045 is a polymer tantalum capacitor from Vishay Sprague. Bold the product name (e.g., BAV99S,135 → T55A107M6R3C0045) and manufacturer (e.g., Nexperia USA Inc. → Vishay Sprague).

  • Series: vPolyTan™ T55
  • Packaging: Tape & Reel
  • Capacitance: 100μF
  • Voltage Rating: 6.3V
  • Tolerance: ±20%
  • Equivalent Series Resistance (ESR): 45mOhm @ 100kHz
  • Application: General Purpose
  • Size: 0.126" L x 0.063" W (3.20mm x 1.60mm)
  • Seated Height: 0.071" (1.80mm)

You May Also Be Interested in

Panasonic
Polymer Tantalum Capacitors 100UF 6.3V 1411
Lowest to $0.8065
Panasonic
Polymer Tantalum Capacitors 220UF 2.5V 1411
Lowest to $0.8186
Kemet
Polymer Tantalum Capacitors 47UF 16V 2917
Need more? Email Us
Panasonic
Polymer Tantalum Capacitors 220UF 4V 1411
Lowest to $0.8442
AVX Corporation
Polymer Tantalum Capacitors 47UF 6.3V 1210
Lowest to $0.3174
Kemet
Polymer Tantalum Capacitors 47UF 16V 2917
Lowest to $1.8768
Panasonic
Surface Mount Type | CAP TANT POLY 330UF 10V 2917
Need more? Email Us
Panasonic
Polymer Tantalum Capacitors 220UF 2.5V 1206
Lowest to $1.0095
AVX Corporation
Polymer Tantalum Capacitors 10UF 6.3V 1206
Lowest to $0.2813

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
130+ $0.3847 $50.0110
320+ $0.3157 $101.0240
495+ $0.3058 $151.3710
680+ $0.2960 $201.2800
875+ $0.2861 $250.3375
1,170+ $0.2565 $300.1050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40,000 pieces
MOQ: 130 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess