EN
  • EN
  • DE

MBRX120-T

Part No MBRX120-T
Manufacturer Micro Commercial Co
Catalog Diodes, Rectifiers - Single
Description 1.0 Amp Schottky Barrier Rectifier 20 to 60 Volts
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Micro Commercial Co
Win Source Part Number 1216534-MBRX120-T
Manufacturer Homepage www.mccsemi.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian MBRX120-T CAD Model

Description

The MBRX120-T is a Schottky Barrier Rectifier manufactured by Micro Commercial Components (MCC). It is designed for high-efficiency rectification and fast switching speeds, making it suitable for a variety of power supply and protection applications. The device is commonly available in a surface-mount package.

Applications:

  • Switching Mode Power Supplies (SMPS): Used as a rectifier in high-frequency power supplies.
  • DC-DC Converters: Efficient rectification in step-up, step-down, and other DC-DC converter circuits.
  • Reverse Polarity Protection: Prevents damage from incorrect power supply connections.
  • Freewheeling Diode: Protects inductive loads from voltage spikes during switching.
  • Solar Panel Systems: Used for blocking diodes to prevent reverse current flow.

Features:

  • Low Forward Voltage Drop: Minimizes power loss and improves efficiency.
  • High Surge Current Capability: Can withstand large current spikes without damage.
  • Fast Switching Speed: Enables efficient operation in high-frequency circuits.
  • Surface Mount Package: Suitable for automated assembly processes.
  • RoHS Compliant: Meets environmental regulations for hazardous substances.

Benefits:

  • Improved Efficiency: Reduces power consumption in power supply circuits.
  • Enhanced Reliability: Protects circuits from overvoltage and reverse polarity.
  • Simplified Design: Low forward voltage drop simplifies circuit design and reduces component count.
  • Compact Solution: Surface mount package saves board space.
  • High Performance: Fast switching speed enables efficient operation at high frequencies.

Additional Details:

The MBRX120-T features a maximum repetitive peak reverse voltage (VRRM) and a maximum average forward rectified current (IF). The forward voltage drop (VF) is typically low, contributing to its high efficiency. It's important to consult the manufacturer's datasheet for precise electrical characteristics, including maximum ratings, thermal resistance, and reverse leakage current. The device is typically packaged on tape and reel for automated assembly. Proper heatsinking may be required depending on the application and operating conditions. This component is designed to provide reliable and consistent performance in demanding electronic circuits.

You May Also Be Interested in

Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.1165
Taiwan Semiconductor
DIODE SCHOTTKY 100V 2A SOD123W
Lowest to $0.1456
Nexperia USA Inc.
BAS321J-Q/SOD323F/SOD323F
Lowest to $8.7314
Micro Commercial Co
DIODE GEN PURP 1KV 1.5A DO15
Lowest to $0.0321
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277
Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493
Micro Commercial Co
Interface
Lowest to $0.1165

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess