EN
  • EN
  • DE

SUV85N03

Part No SUV85N03
Manufacturer Vishay
Catalog Diodes, Rectifiers - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Single
Win Source Part Number 194996-SUV85N03
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SUV85N03 CAD Model

Description

The SUV85N03 is an N-Channel MOSFET from Vishay Siliconix, designed for high-efficiency power switching applications. This MOSFET leverages advanced trench technology to minimize on-state resistance (Rds(on)) while optimizing gate charge, resulting in superior switching performance and reduced power losses. Its robust design ensures reliability and suitability for demanding environments.

Applications

  • Synchronous rectification in DC-DC converters
  • Primary side switching in AC-DC adapters
  • Motor control applications
  • Load switching
  • Battery management systems

Features

  • Low on-state resistance (Rds(on))
  • Low gate charge (Qg)
  • Fast switching speed
  • Avalanche rated
  • TrenchFET® Power MOSFET technology
  • Lead (Pb)-free and RoHS compliant

Benefits

  • Improved energy efficiency due to reduced power losses
  • Higher power density in applications
  • Simplified thermal management due to lower operating temperatures
  • Enhanced system reliability
  • Environmentally friendly due to RoHS compliance

Additional Details

The SUV85N03 is typically available in a PowerPAK® SO-8 package. Key specifications include a drain-source voltage (Vds) of 30V, continuous drain current (Id) of up to 30A (depending on operating conditions and package limitations), and a maximum Rds(on) of around 8.5 mΩ at a gate-source voltage (Vgs) of 10V. The gate threshold voltage (Vgs(th)) is typically between 1V and 3V. The device's thermal resistance is low, allowing for efficient heat dissipation. This MOSFET is well-suited for applications where minimizing power loss and maximizing efficiency are critical design considerations.

You May Also Be Interested in

Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.1165
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
Micro Commercial Co
DIODE GEN PURP 1KV 1.5A DO15
Lowest to $0.0321
Nexperia USA Inc.
DIODE GP 200V 330MA 2DFN
Lowest to $1.4662
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess