EN
  • EN
  • DE

SUP90N10-8m8P

Part No SUP90N10-8m8P
Manufacturer Vishay
Catalog Electronic Wholesale
Description N-Channel 100-V (D-S) MOSFET
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Vishay
Win Source Part Number 1262599-SUP90N10-8m8P
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SUP90N10-8m8P CAD Model

Description

The SUP90N10-8m8P is an N-Channel Power MOSFET from Vishay Siliconix. This MOSFET is designed for high-efficiency power switching applications. It features low on-resistance and fast switching speed, making it suitable for use in DC-DC converters, motor drives, and power management circuits.

Applications

  • Synchronous Rectification in AC/DC and DC/DC converters
  • OR-ing and Hot Swap applications
  • Motor control
  • Power tools
  • Battery Management Systems (BMS)
  • High-side load switch

Features

  • Low On-Resistance (RDS(on)): Minimizes power loss and improves efficiency.
  • Fast Switching Speed: Reduces switching losses in high-frequency applications.
  • TrenchFET® Power MOSFET Technology: Provides high power density and efficient operation.
  • 100% Rg Tested: Ensures robust performance and reliability.
  • Lead (Pb)-free and RoHS compliant: Environmentally friendly.
  • Halogen-free: Meets stricter environmental standards.

Benefits

  • Increased Efficiency: Low RDS(on) reduces power dissipation, leading to higher efficiency in power conversion systems.
  • Reduced Heat Dissipation: Lower losses translate to less heat generation, simplifying thermal management.
  • Improved System Performance: Fast switching speed enhances the overall performance of power electronic circuits.
  • Enhanced Reliability: Robust design ensures stable and dependable operation.
  • Environmentally Friendly: RoHS compliance and halogen-free construction minimize environmental impact.

Technical Specifications

Drain-Source Voltage (VDS): 100V

Gate-Source Voltage (VGS): ±20V

Continuous Drain Current (ID): 90A (at VGS = 10V)

Pulsed Drain Current (IDM): 360A

On-Resistance (RDS(on)): 8.8 mΩ (at VGS = 10V)

Gate Charge (Qg): 45 nC (at VGS = 10V)

Operating Temperature Range: -55°C to +175°C

Package: TO-220

The SUP90N10-8m8P MOSFET is a suitable choice for designers seeking a high-performance, efficient, and reliable switching device. Its low on-resistance and fast switching characteristics make it ideal for modern power electronics applications. Proper thermal management, including the use of heatsinks, is recommended to maximize the MOSFET's performance and lifespan.

You May Also Be Interested in

Panasonic
Need more? Email Us
Xilinx Inc.
IC FPGA 500 I/O 900FCBGA
Need more? Email Us
Tyco Electronics
Lowest to $1.1071
ON Semiconductor
Lowest to $2.5606
Toko America Inc.
Need more? Email Us
Nordic Semiconductors
Need more? Email Us
Intel
Need more? Email Us
Texas Instruments
Need more? Email Us
Cypress Semiconductor Corp
Lowest to $386.1000

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.4043 $58.6235
350+ $0.3315 $116.0250
540+ $0.3211 $173.3940
745+ $0.3107 $231.4715
965+ $0.3003 $289.7895
1,290+ $0.2691 $347.1390
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,050 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess