EN
  • EN
  • DE

TMS320C6655CZHA

Part No TMS320C6655CZHA
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description Fixed and Floating-Point Digital Signal Processor | IC DSP FIX/FLOAT POINT 625FCBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Type Fixed/Floating Point
Interface DDR3, EBI/EMI, McBSP, I2C, SPI, UART, UPP
Clock Rate 1GHz
Non-Volatile Memory ROM (128 kB)
On-Chip RAM 2.06MB
Voltage - I/O 1.0V, 1.5V, 1.8V
Voltage - Core 1.00V
Temperature Range - Operating -40°C ~ 100°C
Mounting Style SMD
Manufacturer Package 625-BFBGA, FCBGA
Supplier Device Package 625-FCBGA (21x21)
Family Part Number TMS320C6655
Manufacturer Pack Quantity 60
MSL Level 3 (168 Hours)
Win Source Part Number 1271121-TMS320C6655CZHA
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS320C6655CZHA CAD Model

Description

The TMS320C6655CZHA is a high-performance fixed/floating-point digital signal processor (DSP) from Texas Instruments (TI), designed to cater to a wide array of applications that require intensive signal processing capabilities. This product is part of TI's C66x family of DSPs, which are known for their efficient performance and low power consumption.

Key Features

  • Core: The device boasts a 1.25 GHz C66x DSP core that delivers up to 10 GHz of raw processing power, ensuring swift and efficient handling of complex algorithms.
  • Memory: It comes equipped with integrated memory controllers for enhanced data throughput and reduced latency, supporting DDR2, DDR3, and DDR3L memory types.
  • Cache: The processor features a 32KB L1 program cache, a 32KB L1 data cache, and a 512KB L2 cache, which can be configured as SRAM for additional flexibility.
  • Interfaces: This DSP provides a variety of high-speed interfaces, including PCIe, Gigabit Ethernet, and Serial RapidIO, for seamless connectivity and data transfer with other system components.
  • Power Efficiency: With its advanced power management techniques and low-power 40 nm process technology, the TMS320C6655CZHA is optimized for applications that require energy efficiency without compromising performance.

Applications

The TMS320C6655CZHA is suitable for a multitude of applications, such as:

  • Telecommunications infrastructure (e.g., baseband processing, media gateways)
  • High-definition video and image processing (e.g., video conferencing, surveillance)
  • Medical imaging (e.g., MRI, CT scan image reconstruction)
  • Audio and voice processing (e.g., multi-channel audio systems, voice recognition)
  • Industrial control and automation systems

Support and Resources

TI provides comprehensive support for the TMS320C6655CZHA, including technical documentation, software tools, reference designs, and a vibrant developer community. Customers can access a wealth of resources to facilitate product development and accelerate time-to-market.

You May Also Be Interested in

Texas Instruments
FIXED-POINT DIGITAL SIGNAL PROCE
Lowest to $15.1081
Analog Devices Inc.
SHARC WITH 5 MB ON CHIP RAM 400M
Lowest to $47.4782
Cirrus Logic Inc.
IC AUDIO SOC SGL 32BIT 100LQFP
Lowest to $15.1270
Analog Devices Inc.
IC DSP 32BIT 266MHZ 208LQFP
Need more? Email Us
Analog Devices Inc.
SHARC WITH 5 MB ON CHIP RAM 400M
Lowest to $47.4782
Cirrus Logic Inc.
IC DSP HP 32BIT 4CH I/O 48LQFP
Lowest to $4.8625
Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Need more? Email Us
Cirrus Logic Inc.
IC DSP 32BIT 8CH SER I/O 144LQFP
Lowest to $587.5436
Texas Instruments
TMS320 - DIGITAL SIGNAL PROCESSO /
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $96.0448 $96.0448
2+ $89.3284 $178.6568
3+ $85.9702 $257.9106
4+ $82.6120 $330.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 889 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess