EN
  • EN
  • DE

SUP75N06-12L

Part No SUP75N06-12L
Manufacturer Vishay
Catalog Electronic Wholesale
Description N-Channel 60-V (D-S), 175C MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 1262581-SUP75N06-12L
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Power Management, Consumer Electronics, Portable Devices, Industrial
Ultra Librarian 3D Model Ultra Librarian SUP75N06-12L CAD Model

Description

The SUP75N06-12L is an N-Channel power MOSFET from Vishay Siliconix. It's optimized for high-efficiency switching applications, especially where low on-state resistance (RDS(on)) is critical. The 'L' in the part number typically signifies a logic-level gate drive, making it easily controlled by microcontrollers and other low-voltage logic circuits.

Applications:

  • Synchronous Rectification in DC-DC converters
  • Power Management in Battery-Powered Devices
  • Motor Control Systems
  • Load Switching Applications
  • Automotive Applications

Features:

  • Low RDS(on): Minimizes conduction losses, improving overall efficiency.
  • Logic-Level Gate Drive: Allows direct interfacing with low-voltage logic circuits.
  • Fast Switching Speed: Reduces switching losses, enabling higher frequency operation.
  • Trench Technology: Provides high cell density for optimized performance and low RDS(on).
  • RoHS Compliant: Environmentally friendly, lead-free construction.

Benefits:

  • Improved Power Efficiency: Lower RDS(on) reduces power dissipation and increases efficiency.
  • Simplified Circuit Design: Logic-level gate drive simplifies interfacing with microcontrollers and other control circuits.
  • Reduced Heat Dissipation: Lower conduction and switching losses lead to less heat generation, reducing the need for bulky heat sinks.
  • Enhanced System Performance: Fast switching speed allows for higher frequency operation and improved transient response.
  • Environmentally Friendly: RoHS compliance ensures the product meets environmental regulations.

Additional Details:

The SUP75N06-12L typically has a voltage rating of 60V and a continuous drain current of around 75A (actual values vary depending on the package and operating conditions). The RDS(on) is very low, usually in the milliohm range. Package options commonly include TO-220, TO-263, and others. Consult the datasheet for specific electrical characteristics, thermal resistance, and other important parameters.

You May Also Be Interested in

Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess