EN
  • EN
  • DE
Part No 8350
Manufacturer JKL Components Corp.
Catalog Lamps - Incandescents, Neons
Description LAMP INCAND RT-1.75 WIRE 6.3V / Incandescent Lamp Clear 6.3V Round with Domed Top RT-1 3/4 Wire Terminal
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>Lamps - Incandescents, Neons
Manufacturer JKL Components Corp.
Packaging Box
Product Status Obsolete
Type Incandescent
Color Clear
Voltage Rating 6.3V
MSCP (Mean Spherical Candle Power) 0.45
Lens Style Round with Domed Top
Lens Size RT-1 3/4
Lead Style Wire Terminal
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8539.29.3060
Standard Package 100
Win Source Part Number 1331736-8350
Ultra Librarian 3D Model Ultra Librarian 8350 CAD Model

Description

The JKL Components Corp. incandescent lamp is a clear colored lamp with a voltage rating of 6.3V.

  • Voltage Rating: 6.3V
  • MSCP (Mean Spherical Candle Power): 0.45
  • Packaging: Box
  • Terminal Lead Style: Wire
  • Lens Style: Round with a domed top
  • Lens Size: RT-1 3/4
  • Status: Obsolete
  • ROHS: Not RoHS compliant

You May Also Be Interested in

JKL Components Corp.
LAMP INCAND RS-6 CANDELABRA 230V
Need more? Email Us
JKL Components Corp.
LAMP INCAND RS-6 DBL BAYO 120V
Need more? Email Us
JKL Components Corp.
LAMP INCAN RT-1.75 MIDG SCRW 14V
Need more? Email Us
261
CEC Industries
Box of 10 TL-1 1/2 2.5V .35A Len
Need more? Email Us
Advanced Micro Lites
T1-3/4 BI-PIN
Need more? Email Us
E17
CEC Industries
Box of 10 T1 1/2 WEDGE 28V .065A
Need more? Email Us
682
Advanced Micro Lites
T-1 MIDGET FLANGED LAMP
Need more? Email Us
Wamco, Inc
LED LAMP T10 BA9S RED 24V
Need more? Email Us
916
CEC Industries
Box of 10 T5 WEDGE 13.5V .54A 2C
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess