EN
  • EN
  • DE

SUP75N06-08-E3

Part No SUP75N06-08-E3
Manufacturer Vishay
Catalog FETs - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 194979-SUP75N06-08-E3
Popularity Low
Supply and Demand Status Balance
Application Field Used in Power Management
Ultra Librarian 3D Model Ultra Librarian SUP75N06-08-E3 CAD Model

Description

The SUP75N06-08-E3 is an N-Channel power MOSFET from Vishay, engineered for high-efficiency switching in a broad spectrum of applications. This MOSFET features a low on-resistance and fast switching speeds, making it ideal for use in DC-DC converters, power supplies, and motor control circuits. The “E3” suffix indicates compliance with RoHS standards, making it environmentally friendly.

Applications:

  • DC-DC Converters: Efficient power conversion in a variety of electronic devices.
  • Power Supplies: Regulation and switching in power supply units.
  • Motor Control: Precise and efficient control of electric motors.
  • Load Switching: Efficient switching of power to various loads.
  • Automotive Applications: Use in various automotive electronic systems.

Features:

  • N-Channel MOSFET: Offers fast and efficient switching capabilities.
  • Low On-Resistance (RDS(on)): Minimizes conduction losses, improving efficiency.
  • Fast Switching Speed: Reduces switching losses and allows for higher frequency operation.
  • High Current Capability: Supports high current loads.
  • Avalanche Rated: Provides robustness against voltage transients.
  • TrenchFET® Power MOSFET Technology: Enables high power density and efficiency.
  • Lead (Pb)-free and RoHS Compliant (E3 Suffix): Meets environmental regulations.

Benefits:

  • Increased Efficiency: Low RDS(on) reduces power dissipation, leading to higher system efficiency.
  • Reduced Switching Losses: Fast switching speed minimizes energy loss during switching transitions.
  • Improved Reliability: Avalanche rating ensures robustness in demanding conditions.
  • Simplified Design: Can be driven by standard gate drive circuits.
  • Environmentally Friendly: RoHS compliant, reducing environmental impact.

Additional Details:

The SUP75N06-08-E3 features a drain-source voltage (VDS) rating of 60V and a continuous drain current (ID) rating of 75A, depending on the operating temperature and package thermal resistance. The on-resistance (RDS(on)) is very low, minimizing power dissipation during conduction. It is typically packaged in a TO-220 or similar package for efficient heat dissipation. The gate threshold voltage is designed for compatibility with standard gate drive circuits. This MOSFET is well-suited for high-efficiency power conversion applications where low losses and robust performance are critical. The fast switching speed contributes to reduced switching losses and improved overall efficiency.

You May Also Be Interested in

Littelfuse Inc.
MOSFET N-CH 300V 94A TO268
Lowest to $40.9090
Rohm Semiconductor
MOSFET N-CH 45V 3A TSMT3
Lowest to $0.1363
Infineon Technologies
MOSFET P-CH 12V 4.3A SOT-23
Lowest to $0.1062
Infineon Technologies
MOSFET N-CH 650V 2.8A TO252-3
Lowest to $1.0909
Littelfuse Inc.
MOSFET N-CH 500V 12A TO263
Need more? Email Us
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Need more? Email Us
GeneSiC Semiconductor
SIC MOSFET N-CH 4A TO247-3
Lowest to $4.1857
Nexperia USA Inc.
MOSFET N-CH 20V 7A TO236AB
Lowest to $1.4553
Toshiba Semiconductor and Storage
PB-F POWER MOSFET TRANSISTOR DSO
Lowest to $2.4545

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9148 $59.4620
155+ $0.7508 $116.3740
240+ $0.7265 $174.3600
330+ $0.7034 $232.1220
425+ $0.6803 $289.1275
570+ $0.6098 $347.5860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,278 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess