EN
  • EN
  • DE
  • IT

SUP60N06

Part No SUP60N06
Manufacturer Vishay
Catalog Electronic Wholesale
Description N-Channel 60-V (D-S), 175C MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 1262572-SUP60N06
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SUP60N06 CAD Model

Description

The SUP60N06 is an N-Channel Power MOSFET manufactured by Vishay. It is designed for high-efficiency power switching applications. This MOSFET is characterized by its low on-resistance (RDS(on)) and fast switching speed, making it suitable for various power management and motor control applications.

Applications

  • DC-DC converters: Used in synchronous rectification and power conversion stages.
  • Motor control: Employed in PWM motor control circuits for efficient motor driving.
  • Power inverters: Found in solar inverters and UPS systems for DC to AC power conversion.
  • Load switching: Used to control power to various loads in electronic systems.
  • Solid-state relays: Provides efficient switching in solid-state relay applications.

Features

  • Low on-resistance (RDS(on)): Minimizes power losses and improves efficiency.
  • High current capability: Handles high currents without significant performance degradation.
  • Fast switching speed: Reduces switching losses and improves efficiency.
  • Avalanche rated: Withstands transient voltage spikes.
  • Logic-level gate drive: Can be driven directly by low-voltage logic signals.

Benefits

  • High efficiency: Low on-resistance reduces power losses, leading to higher efficiency.
  • Improved thermal performance: Low RDS(on) reduces heat generation.
  • Simplified circuit design: Logic-level gate drive simplifies interfacing with control circuits.
  • Robust performance: Avalanche rating provides protection against voltage spikes.
  • Reduced system cost: High efficiency reduces the need for bulky heatsinks.

Additional Details

The SUP60N06 features a trench MOSFET structure that optimizes the trade-off between on-resistance and gate charge. This results in excellent switching performance and reduced power losses. The device is typically available in a TO-220 or similar package, which provides good thermal performance. Proper heatsinking may be required depending on the application and operating conditions. The MOSFET is designed to be driven by a gate voltage of around 5V, making it compatible with most microcontroller and gate driver circuits. The SUP60N06 is a reliable and efficient MOSFET for a wide range of power management and switching applications. Its low on-resistance and fast switching speed make it an excellent choice for demanding applications requiring high efficiency and performance. It is also RoHS compliant.

You May Also Be Interested in

Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess