The SUP40N10-30 is an N-Channel Power MOSFET from Vishay Siliconix. It is designed for high-efficiency switching applications, offering a combination of low on-resistance and fast switching speeds. This MOSFET is commonly used in power supplies, motor controls, and DC-DC converters.
Applications:
- Synchronous Rectification: Used in synchronous buck converters for improved efficiency.
- DC-DC Converters: Implemented in various DC-DC converter topologies.
- Power Inverters: Converts DC power to AC power in inverter circuits.
- Motor Control: Drives and controls the speed and direction of DC motors.
- Switching Power Supplies: Used in power supplies for various electronic devices.
Features:
- Low On-Resistance (RDS(on)): Minimizes conduction losses.
- Fast Switching Speed: Reduces switching losses and improves efficiency at higher frequencies.
- High Avalanche Energy: Provides ruggedness and reliability.
- 100V Drain-Source Voltage (VDS): Suitable for a variety of power applications.
- Lead-Free: Compliant with environmental standards.
Benefits:
- High Efficiency: Low RDS(on) and fast switching minimize power losses.
- Increased Power Density: Allows for smaller and more efficient power supply designs.
- Enhanced Reliability: High avalanche energy rating provides robustness.
- Simplified Thermal Management: Lower power losses reduce the need for extensive cooling.
- Improved System Performance: Fast switching speeds allow for higher frequency operation and better transient response.
Additional Details:
The SUP40N10-30 features a drain-source voltage of 100V and a continuous drain current of 40A. Its typical on-resistance (RDS(on)) is 30 mΩ at VGS = 10V. The MOSFET is designed for high-frequency operation and offers a low gate charge. It is available in a TO-220 package. The high avalanche energy rating makes it suitable for applications where inductive loads are switched. The fast switching speed reduces switching losses, resulting in improved efficiency and lower operating temperatures. For detailed specifications, application notes, and thermal performance data, refer to the official Vishay Siliconix datasheet.