EN
  • EN
  • DE

SUN70N03-06P

Part No SUN70N03-06P
Manufacturer Vishay
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 349275-SUN70N03-06P
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SUN70N03-06P CAD Model

Description

The SUN70N03-06P is an N-channel MOSFET from Vishay, designed for high-efficiency power switching applications. This MOSFET leverages advanced trench technology to minimize on-state resistance (Rds(on)) while maintaining fast switching speeds, resulting in improved overall efficiency and reduced power losses in various electronic circuits.

Applications:

  • Synchronous Rectification in AC-DC and DC-DC Converters: Used to improve efficiency by replacing diodes with MOSFETs in the rectification stage.
  • Primary Side Switching in Power Supplies: Ideal for use as the main switching element in power supplies for various electronic devices.
  • Motor Control: Can be used in motor control circuits to provide efficient and precise control of motor speed and torque.
  • Battery Management Systems (BMS): Employed in BMS for efficient charging and discharging of batteries.
  • Load Switching: Used to switch power to different loads in a system.

Features:

  • Low On-State Resistance (Rds(on)): Minimizes conduction losses, increasing overall efficiency.
  • Fast Switching Speed: Enables efficient operation at high frequencies.
  • Low Gate Charge (Qg): Reduces switching losses and improves efficiency.
  • Trench Technology: Provides superior switching performance and efficiency compared to planar MOSFETs.
  • RoHS Compliant: Meets environmental standards for restricted substances.

Benefits:

  • Increased Efficiency: Low Rds(on) and fast switching speed reduce power losses, leading to higher efficiency in power conversion applications.
  • Reduced Heat Dissipation: Lower power losses result in less heat generation, simplifying thermal management.
  • Improved System Performance: Fast switching speeds allow for higher operating frequencies and improved transient response.
  • Compact Design: Allows for smaller and more compact power supply designs.
  • Enhanced Reliability: Robust design ensures reliable operation in demanding applications.

Additional Details:

The SUN70N03-06P typically comes in a surface-mount package (e.g., PowerPAK SO-8), which contributes to its compact footprint and ease of integration into automated assembly processes. Key specifications include a drain-source voltage (Vds) rating, gate-source voltage (Vgs) rating, continuous drain current (Id) rating, and pulsed drain current (Idm) rating. Consult the manufacturer's datasheet for precise values and operating conditions. Proper thermal management, including the use of heat sinks or adequate PCB copper area, is crucial to ensure optimal performance and reliability, especially at higher power levels. The gate drive voltage should also be carefully considered to ensure the MOSFET is fully enhanced while staying within the specified Vgs limits.

You May Also Be Interested in

Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Semtech Corporation
Lowest to $0.2529
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Lowest to $0.9794
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess