The SDA5273-2CS is a single-chip TV stereo decoder manufactured by Infineon Technologies. It is designed for use in analog television receivers to decode stereo audio signals. This decoder supports various stereo standards and provides high-quality audio output.
Applications
- Analog television receivers
- VCRs (Video Cassette Recorders)
- Set-top boxes
- Audio amplifiers
- Multimedia devices requiring stereo audio decoding
Features
- Single-chip stereo decoder
- Supports multiple stereo standards, including NICAM, A2, and EIA-J
- Automatic stereo/mono switching
- Integrated audio processing functions
- Low power consumption
- I2C bus interface for control and configuration
- High-quality audio output with low distortion
Benefits
- Provides high-quality stereo audio decoding for analog TV signals.
- Simplifies the design of TV receivers and other audio devices by integrating all necessary decoding functions into a single chip.
- Reduces component count and board space, leading to cost savings.
- Offers flexibility through I2C control, allowing for easy configuration and adjustment of audio parameters.
- Ensures compatibility with various stereo broadcasting standards worldwide.
Additional Details
The SDA5273-2CS operates on a supply voltage typically between 4.5V and 5.5V. It features an I2C bus interface for communication with a microcontroller or other control device. The device includes built-in filters and audio processing functions to optimize audio quality. It is typically available in a surface-mount package.
This decoder is particularly well-suited for applications where a compact and cost-effective stereo decoding solution is required. Its low power consumption makes it suitable for portable devices as well. Its adherence to multiple standards makes it versatile for global markets.