EN
  • EN
  • DE

SUM75N04-07L

Part No SUM75N04-07L
Manufacturer Vishay
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 14+Rohs
Reference case TO-263
Manufacturer Vishay
Manufacturer Homepage www.vishay.com
Win Source Part Number 756981-SUM75N04-07L
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SUM75N04-07L CAD Model

Description

The SUM75N04-07L is an N-channel MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) manufactured by Vishay. This power MOSFET is designed for high-efficiency power switching applications. It features a low on-state resistance (Rds(on)), which minimizes power losses during conduction, making it suitable for various power management and motor control systems.

Applications

  • DC-DC converters: Used in converting DC voltage levels efficiently.
  • Power inverters: Employed in converting DC power to AC power.
  • Motor control: Applied in controlling the speed and torque of electric motors.
  • Load switches: Used for switching power to various loads in electronic systems.
  • Synchronous rectification: Implemented in power supplies to improve efficiency.

Features

  • N-channel MOSFET: Allows for efficient current flow when activated.
  • Low on-state resistance (Rds(on)): Minimizes power losses during conduction.
  • High current capability: Handles substantial current levels.
  • Fast switching speed: Enables rapid switching transitions.
  • Logic level gate drive: Allows direct drive from logic circuits.
  • Lead-free and RoHS compliant: Meets environmental regulations.

Benefits

  • High efficiency: Reduces power consumption and heat generation.
  • Compact size: Allows for space-saving designs.
  • Reliable performance: Ensures stable operation in demanding conditions.
  • Easy to use: Simplified gate drive requirements for ease of integration.
  • Environmentally friendly: Compliant with environmental regulations.

Additional Details

The SUM75N04-07L boasts a drain-source voltage (Vds) rating of 40V and a continuous drain current (Id) rating of up to 75A. The low on-state resistance, typically around 7 mΩ, contributes to its high efficiency. The gate threshold voltage (Vgs(th)) is designed for logic-level compatibility, making it easy to drive with standard logic circuits. It is typically available in a surface-mount package, allowing for automated assembly and compact designs. Its fast switching speeds further enhance its suitability for high-frequency power conversion applications. The device is designed to operate within a broad temperature range, ensuring reliable performance in various operating conditions.

You May Also Be Interested in

Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.5156
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess