EN
  • EN
  • DE

SUM65N20-30

Part No SUM65N20-30
Manufacturer Vishay
Catalog Transistors - FETs, MOSFETs - RF
Description N-Channel 200-V (D-S) 175C MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 1262553-SUM65N20-30
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SUM65N20-30 CAD Model

Description

The SUM65N20-30 is an N-Channel power MOSFET manufactured by Vishay. It's designed for high-efficiency switching applications, offering a good balance between on-resistance (Rds(on)) and gate charge (Qg). This makes it suitable for use in power supplies, DC-DC converters, motor control, and other applications requiring efficient power switching.

Applications:

  • Synchronous Rectification in Power Supplies: Replacing rectifier diodes to improve efficiency.
  • DC-DC Converters: Voltage regulation in various electronic devices.
  • Motor Control: Controlling the speed and direction of electric motors.
  • Battery Management Systems (BMS): Switching and protection in battery-powered applications.
  • Load Switching: Controlling power to various loads in electronic systems.

Features:

  • Low On-Resistance (Rds(on)): Minimizes power losses during conduction.
  • Low Gate Charge (Qg): Reduces switching losses and improves efficiency.
  • Fast Switching Speed: Enables high-frequency operation.
  • Avalanche Rated: Provides robustness against voltage transients.
  • Lead (Pb)-free and RoHS Compliant: Environmentally friendly.
  • Halogen-free: Meets environmental standards.
  • TrenchFET® Power MOSFET Technology: Advanced technology for improved performance.

Benefits:

  • Improved Efficiency: Low Rds(on) and Qg contribute to higher efficiency in switching applications.
  • Reduced Power Losses: Minimizes heat generation, leading to cooler operation.
  • Increased Reliability: Avalanche rating provides protection against voltage spikes.
  • Simplified Design: Easy to drive and integrate into circuits.
  • Environmentally Friendly: Meets RoHS and halogen-free standards.

Technical Specifications:

Key specifications for the SUM65N20-30 include:

  • Drain-Source Voltage (Vds): 200V.
  • Gate-Source Voltage (Vgs): ±20V.
  • Continuous Drain Current (Id): 65A (at Tc = 25°C).
  • On-Resistance (Rds(on)): 30 mΩ (at Vgs = 10V).
  • Gate Charge (Qg): 28 nC (at Vgs = 10V).
  • Package Type: TO-252 (D-PAK).

Refer to the Vishay datasheet for complete specifications and application information.

You May Also Be Interested in

Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7120 $51.5280
40+ $2.5403 $101.6120
62+ $2.4545 $152.1790
88+ $2.2829 $200.8952
114+ $2.1971 $250.4694
143+ $2.1112 $301.9016
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,902 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess