EN
  • EN
  • DE

RSS040P03

Part No RSS040P03
Manufacturer Rohm Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description Switching (-30V,-4.0A)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Win Source Part Number 1244021-RSS040P03
Manufacturer Homepage www.rohm.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RSS040P03 CAD Model

Description

The RSS040P03 is a P-channel power MOSFET from Rohm Semiconductor. It is designed for high-efficiency switching applications, providing excellent performance in terms of low on-resistance and fast switching speed. This MOSFET is commonly used in power management circuits, DC-DC converters, and load switching applications.

Applications:

  • DC-DC converters: Used in voltage regulation and power conversion circuits.
  • Load switching: Employed to control power to various loads in electronic systems.
  • Power management circuits: Integrated into systems that manage power distribution and efficiency.
  • Motor control: Suitable for low-power motor control applications.

Features:

  • P-Channel MOSFET: Allows for simplified drive circuitry.
  • Low on-resistance (RDS(on)): Minimizes power loss and improves efficiency.
  • Fast switching speed: Enables high-frequency operation in switching circuits.
  • Avalanche rated: Provides added robustness against voltage spikes.
  • Surface mount package: Facilitates automated assembly and compact designs.

Benefits:

  • High Efficiency: The low RDS(on) reduces power dissipation, leading to more efficient circuits.
  • Simplified Design: P-channel configuration simplifies gate drive requirements.
  • Reliable Performance: Avalanche rating ensures device robustness and longevity.
  • Compact Size: Surface mount package allows for integration into small form factor designs.
  • Improved Thermal Performance: Efficient heat dissipation enhances overall system reliability.

Technical Specifications:

The RSS040P03 typically features a drain-source voltage (VDS) of -30V, a gate-source voltage (VGS) of ±20V, and a continuous drain current (ID) of -4A. The on-resistance (RDS(on)) is typically around 40 mΩ at a gate-source voltage of -10V. It is available in a small surface mount package, such as SOP-8. The operating temperature range is typically -55°C to +150°C, ensuring reliable operation in a variety of environments. Gate charge (Qg) is optimized for efficient switching.

This MOSFET is designed to provide a balance of performance, efficiency, and reliability in various power switching applications. Its characteristics make it a suitable choice for designers seeking to optimize their power circuits for efficiency and size.

You May Also Be Interested in

NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.7475 $60.7275
21+ $5.5371 $116.2791
33+ $5.3638 $177.0054
45+ $5.1906 $233.5770
58+ $5.0173 $291.0034
78+ $4.4987 $350.8986
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,200 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess