The CPH6429 from ON Semiconductor is a high-performance, N-channel Power MOSFET designed to deliver efficient power management and conversion in a compact package. This MOSFET is an ideal choice for a range of applications, including switch-mode power supplies, DC-DC converters, motor drives, and other power-intensive applications where space is at a premium.
Key Features
- Low On-Resistance: The CPH6429 boasts a low on-resistance, which minimizes conduction losses and enhances overall efficiency.
- High-Speed Switching: Designed for fast switching applications, this MOSFET provides high-speed performance, reducing switching losses and improving power efficiency.
- High-Voltage Tolerance: With a maximum drain-source voltage (Vds) of up to 60V, it can handle high voltage applications, providing a wide safety margin for varied operational conditions.
- Low Gate Charge: The device features a low total gate charge (Qg), which reduces the power required to drive the gate, thereby saving energy and simplifying driver design.
- Compact Package: The CPH6429 comes in a small footprint, making it suitable for space-constrained applications without compromising on power or performance.
Applications
The versatility of the CPH6429 makes it suitable for a wide array of power management tasks. Some common applications include:
- Power Supplies
- DC-DC Converters
- Power Inverters
- Motor Control Systems
- LED Lighting
- Battery Management Systems
Technical Specifications
| Parameter |
Value |
| Drain-Source Voltage (Vds) |
60V |
| Continuous Drain Current (Id) |
6.5A |
| Power Dissipation (Pd) |
1.25W |
| Rds(on) |
28 mΩ |
| Total Gate Charge (Qg) |
8.8 nC |
In conclusion, the CPH6429 from ON Semiconductor is a reliable and efficient solution for designers looking to optimize power management in their electronic devices. Its robust performance and compact size make it a valuable component in any power-centric application.