The SUM50N03-13 is an N-Channel MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) manufactured by Vishay Semiconductors. It is designed for switching and amplification applications, offering high efficiency and low on-resistance.
Applications:
- DC-DC Converters
- Motor Control
- Load Switching
- Power Management in Portable Devices
- Synchronous Rectification
Features:
- Low On-Resistance (RDS(on)): Minimizes power loss during conduction.
- High Current Capability: Handles large currents efficiently.
- Logic Level Gate Drive: Allows direct drive from low-voltage logic circuits.
- Avalanche Rated: Provides robustness against voltage spikes.
- Lead-Free and RoHS Compliant: Meets environmental standards.
- TrenchFET® Power MOSFET Technology: Enhances efficiency and reduces switching losses.
Benefits:
- Improved Efficiency: Low on-resistance reduces power dissipation and improves overall system efficiency.
- Simplified Design: Logic level gate drive simplifies interfacing with microcontrollers and other digital circuits.
- Increased Reliability: Avalanche rating provides protection against transient voltage events.
- Reduced Size and Weight: Compact package allows for smaller and lighter designs.
- Environmentally Friendly: Lead-free and RoHS compliant materials reduce environmental impact.
Additional Details:
The SUM50N03-13 is optimized for low voltage applications where efficiency is critical. Its low on-resistance reduces heat generation, allowing for higher power density. The logic level gate drive ensures that the MOSFET can be easily controlled by low-voltage logic signals. This MOSFET is often used in battery-powered devices and power supplies. The avalanche rating specifies the MOSFET's ability to withstand transient voltage spikes without damage. Vishay is a reputable manufacturer known for producing high-quality power semiconductors. The device comes in a surface mount package, such as a DPAK or TO-252. Maximum drain current and gate threshold voltage are important parameters to consider during circuit design. Proper heatsinking may be required depending on the application and operating conditions.