EN
  • EN
  • DE

SUM100N12-14L-E3

Part No SUM100N12-14L-E3
Manufacturer Vishay
Catalog FETs - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 194962-SUM100N12-14L-E3
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SUM100N12-14L-E3 CAD Model

Description

The SUM100N12-14L-E3 is an N-Channel power MOSFET from Vishay, designed for high-efficiency switching applications. This device boasts a low on-resistance and gate charge, contributing to reduced power losses and improved overall system performance. It is RoHS compliant and halogen-free, aligning with environmental standards.

Applications

  • Synchronous Rectification: Used in DC-DC converters to improve efficiency.
  • Power Supplies: Suitable for server, telecom, and industrial power supplies.
  • Motor Control: Can be implemented in various motor control circuits.
  • Load Switching: Used in applications requiring efficient and reliable load switching.

Features

  • N-Channel MOSFET: Offers efficient and fast switching capabilities.
  • Low On-Resistance (RDS(on)): Minimizes conduction losses for improved efficiency. Specifically, RDS(on) = 14 mΩ (typical) at VGS = 10V.
  • Low Gate Charge (Qg): Reduces switching losses and improves overall efficiency.
  • Avalanche Rated: Provides robustness against voltage spikes.
  • RoHS Compliant: Meets environmental regulations regarding hazardous substances.
  • Halogen-Free: Further contributes to environmental friendliness.

Benefits

  • High Efficiency: Reduced power losses due to low on-resistance and gate charge.
  • Improved Thermal Performance: Allows for higher power density in applications.
  • Reliable Operation: Avalanche rating ensures robustness against voltage transients.
  • Environmentally Friendly: RoHS compliance and halogen-free construction.
  • Simplified Design: Fast switching characteristics simplify circuit design.

Technical Specifications

The SUM100N12-14L-E3 features a drain-source voltage (VDS) of 120V and a continuous drain current (ID) of up to 100A (depending on the case temperature). Its gate-source voltage (VGS) is rated at ±20V. The device comes in a PowerPAK® SO-8 package, enabling efficient heat dissipation. The operating junction temperature ranges from -55°C to +175°C. The typical input capacitance is around 2500 pF, and the rise time is approximately 15 ns. The total gate charge is around 45 nC. This MOSFET's design is optimized for minimizing switching losses and on-state resistance. Its thermal resistance, junction-to-case, is typically around 0.5 °C/W, enabling efficient heat transfer from the die to the ambient environment when properly heatsinked.

You May Also Be Interested in

Littelfuse Inc.
MOSFET N-CH 500V 12A TO263
Need more? Email Us
Toshiba Semiconductor and Storage
MOSFET N-CH 100V 66A/45A 8SOP
Lowest to $2.1240
Rohm Semiconductor
MOSFET N-CH 45V 2.5A TSMT3
Lowest to $0.5816
Infineon Technologies
MOSFET P-CH 100V 40A TO262
Need more? Email Us
Infineon Technologies
MOSFET N-CH 200V 18A TO262
Lowest to $4.3636
Diodes Incorporated
MOSFET P-CH 12V 3.8A SOT363
Lowest to $0.1909
GeneSiC Semiconductor
SIC MOSFET N-CH 4A TO247-3
Lowest to $4.1857
Rohm Semiconductor
MOSFET P-CH 100V 1.5A TSMT6
Lowest to $0.5454
Littelfuse Inc.
MOSFET P-CH 85V 96A TO263
Lowest to $6.5951

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.6891 $59.0256
39+ $3.0261 $118.0179
60+ $2.9325 $175.9500
82+ $2.8378 $232.6996
106+ $2.7431 $290.7686
141+ $2.4590 $346.7190
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess