EN
  • EN
  • DE

SUD70N03-06P

Part No SUD70N03-06P
Manufacturer Vishay
Catalog FETs - Single
Description N-Channel 30-V (D-S) 175C MOSFET
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 194961-SUD70N03-06P
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SUD70N03-06P CAD Model

Description

The SUD70N03-06P is an N-channel power MOSFET from Vishay, designed for high-efficiency power switching applications where minimizing losses is critical. Its key features include low on-resistance and fast switching speed, making it suitable for various power management systems.

Applications

  • Synchronous rectification
  • DC-DC converters
  • Motor control
  • Power supplies
  • Load switching

Features

  • Low on-resistance (RDS(on)) for minimal conduction losses
  • Fast switching speed to reduce switching losses
  • Low gate charge (Qg)
  • Avalanche rated
  • Lead (Pb)-free and RoHS compliant

Benefits

  • High energy efficiency
  • Reduced heat generation
  • Improved system reliability
  • Environmentally friendly
  • Optimized for high-frequency operation

Technical Specifications

The SUD70N03-06P features a drain-source voltage (VDS) of 30V and a continuous drain current (ID) of 70A. The on-resistance (RDS(on)) is typically 6 mΩ at a gate-source voltage of 10V. Its low gate charge minimizes switching losses. The package is PowerPAK SO-8, ensuring efficient heat dissipation.

This MOSFET minimizes both conduction and switching losses, which is critical for achieving high efficiency in power conversion. The low RDS(on) reduces the power dissipated as heat during conduction, while the fast switching speed and low gate charge minimize losses during switching transitions. The avalanche rating ensures that the device can withstand voltage spikes, thus improving overall reliability.

The SUD70N03-06P is an excellent choice for designers seeking a high-performance and energy-efficient MOSFET in power switching applications. Its combination of low on-resistance, fast switching, and robust design makes it a valuable component in power management.

You May Also Be Interested in

Infineon Technologies
MOSFET N-CH 80V 14A/66A TDSON-8
Lowest to $1.9022
Littelfuse Inc.
MOSFET N-CH 500V 12A TO263
Need more? Email Us
IXYS
MOSFET N-CH 300V 94A TO3P
Need more? Email Us
Rohm Semiconductor
MOSFET N-CH 100V 30A LPTS
Lowest to $1.9090
GeneSiC Semiconductor
SIC MOSFET N-CH 4A TO247-3
Lowest to $4.1857
Infineon Technologies
MOSFET N-CH 30V 19A DIRECTFET
Need more? Email Us
Rohm Semiconductor
MOSFET N-CH 45V 3A TSMT3
Lowest to $0.1363
EPC
GANFET N-CH 100V 6A DIE OUTLINE
Lowest to $2.1546
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Lowest to $0.0962

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess