EN
  • EN
  • DE

PIC24FJ64GA306-I/PT

Part No PIC24FJ64GA306-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 64KB FLASH 64TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC XLP 24F
Packaging Tray
Core Processor PIC
Core Size 16-Bit
Speed 32MHz
Connectivity I2C, IrDA, LIN, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT
Number of I/O 53
Program Memory Size 64KB (22K x 24)
Program Memory Type FLASH
RAM Size 8K x 8
Supply Voltage 2 V ~ 3.6 V
Data Converters A/D 16x10b/12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 64-TQFP
Manufacturer Package 64-TQFP (10x10)
Manufacturer Homepage www.microchip.com
Win Source Part Number 715777-PIC24FJ64GA306-I/PT
Family Name PIC24FJ64GA306
Introduction Date March 01, 2010
ECCN 3A991.a.2
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2023
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC24FJ64GA306-I/PT CAD Model

Description

Microchip Technology's PIC24FJ64GA306-I/PT Microcontroller

The PIC24FJ64GA306-I/PT is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its robust architecture and versatility in various applications. This 16-bit microcontroller is designed to cater to the demanding requirements of modern embedded systems, offering a perfect blend of power efficiency and processing capabilities.

Key Features:

  • CPU: The PIC24FJ64GA306-I/PT boasts a modified Harvard architecture with a 16-bit dsPIC core, offering up to 16 MIPS performance at 32 MHz. This ensures swift data processing and efficient operation in time-critical applications.
  • Memory: Equipped with 64 KB of flash memory and 8 KB of RAM, this MCU provides ample space for complex firmware and data storage, facilitating sophisticated program functionalities and buffer storage.
  • Digital Communication: It features a rich set of communication peripherals including UART, SPI, and I2C modules, enabling seamless data exchange with other devices and sensors in a system.
  • Timers and PWM: Multiple 16-bit timers, input capture, and output compare functions, along with enhanced PWM capabilities, provide excellent tools for precise timing operations and motor control.
  • Analog Features: The device includes a 10-bit Analog-to-Digital Converter (ADC) with up to 24 channels, and Charge Time Measurement Unit (CTMU) for touch sensing applications, offering versatile analog interfacing options.
  • Power Management: With its flexible power management options, including power-saving modes like Idle and Sleep, the PIC24FJ64GA306-I/PT ensures energy efficiency, making it ideal for battery-operated devices.
  • Temperature Range: The MCU operates over an industrial temperature range from -40°C to +85°C, ensuring reliability and performance under extreme conditions.
  • Packaging: This MCU comes in a TQFP (Thin Quad Flat Package) with 64 pins, providing a compact footprint suitable for space-constrained applications.

Applications:

The versatility of the PIC24FJ64GA306-I/PT makes it an excellent choice for a wide range of applications, including industrial control systems, automotive electronics, medical devices, IoT (Internet of Things) gadgets, and consumer electronics. Its robust set of features and peripherals support the development of complex and reliable embedded systems that require efficient power management, connectivity, and real-time control.

Whether you're designing a sophisticated control system or an innovative IoT solution, the PIC24FJ64GA306-I/PT from Microchip Technology provides the performance, reliability, and flexibility needed to bring your project to life.

You May Also Be Interested in

Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.3092 $58.1644
15+ $6.8178 $102.2670
23+ $6.6048 $151.9104
32+ $6.3917 $204.5344
41+ $6.1787 $253.3267
55+ $5.5395 $304.6725
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,280 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess