EN
  • EN
  • DE

SUD50N06-36

Part No SUD50N06-36
Manufacturer Vishay
Catalog Electronic Wholesale
Description N-Channel 60-V (D-S), 150 °C MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 1262499-SUD50N06-36
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SUD50N06-36 CAD Model

Description

The SUD50N06-36 is an N-Channel power MOSFET from Vishay. This device is designed for high-efficiency switching applications. It is characterized by a low on-state resistance (RDS(on)) and fast switching speed, making it suitable for various power management and conversion tasks.

Applications:

  • DC-DC converters
  • Synchronous rectification
  • Power inverters
  • Motor control circuits
  • Load switching

Features:

  • N-Channel MOSFET
  • Low on-state resistance (RDS(on))
  • High drain current (ID) capability
  • Fast switching speed
  • Avalanche energy rated
  • Lead-free and RoHS compliant

Benefits:

  • Improved energy efficiency due to low RDS(on)
  • Reduced power losses and heat dissipation
  • Enhanced system reliability
  • Simplified thermal management
  • High performance in switching applications

Technical Specifications:

The SUD50N06-36 features a drain-source voltage (VDS) of 60V and a continuous drain current (ID) of up to 50A. The on-state resistance (RDS(on)) is typically 36 mΩ at VGS = 10V. The gate threshold voltage (VGS(th)) is typically between 2V and 4V. The device is available in a TO-252 package, providing efficient thermal dissipation.

The MOSFET's fast switching speed minimizes switching losses, contributing to higher overall efficiency in power conversion applications. Its avalanche energy rating ensures robustness against voltage transients. The SUD50N06-36 is designed to operate over a wide temperature range, ensuring reliable performance in demanding environments.

In DC-DC converters, the SUD50N06-36 can be used as the primary switching element, enabling efficient voltage regulation. In synchronous rectification, it replaces rectifier diodes to reduce conduction losses and improve overall efficiency. Its high current capability and fast switching speed make it suitable for motor control applications where precise and efficient power delivery is essential.

The device's lead-free and RoHS compliance ensures it meets environmental regulations, making it suitable for a wide range of applications in various industries. The TO-252 package allows for easy mounting and efficient heat transfer, simplifying the design and manufacturing process. Its robust design and high performance characteristics make the SUD50N06-36 a reliable choice for demanding power switching applications.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
ON Semiconductor
Lowest to $2.5606
Nordic Semiconductors
Need more? Email Us
Samsung
Need more? Email Us
Silergy Corp
Need more? Email Us
Xilinx Inc.
IC FPGA 400 I/O 676FCBGA
Lowest to $640.2986
Analog Devices Inc.
IC RF DETECT 10MHZ-1.3GHZ 24QFN
Lowest to $74.0808
Toko America Inc.
Need more? Email Us
ON Semiconductor
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess