EN
  • EN
  • DE

SUD50N025-09BP-E3

Part No SUD50N025-09BP-E3
Manufacturer Vishay
Catalog FETs - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 194937-SUD50N025-09BP-E3
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SUD50N025-09BP-E3 CAD Model

Description

The SUD50N025-09BP-E3 is an N-Channel power MOSFET from Vishay, designed for high-efficiency switching applications. It features a low on-resistance, minimizing conduction losses and improving overall system efficiency. It is designed for surface mounting and comes in a PowerPAK package, facilitating efficient heat dissipation and compact designs. The -E3 suffix indicates RoHS compliance.

Applications:

  • Synchronous Rectification
  • DC-DC Converters
  • Power Supplies
  • Motor Control Circuits
  • Load Switching

Features:

  • Low On-Resistance (RDS(on)): Reduces conduction losses, enhancing efficiency.
  • N-Channel MOSFET: Suitable for a wide range of switching applications.
  • PowerPAK Package: Provides excellent thermal performance and a compact size.
  • Surface Mount Technology: Facilitates automated assembly and reduces board space.
  • RoHS Compliant (-E3): Lead (Pb)-free and compliant with industry regulations.

Benefits:

  • Increased Efficiency: Low RDS(on) reduces power dissipation, resulting in higher efficiency.
  • Improved Thermal Performance: The PowerPAK package allows for efficient heat transfer, enhancing reliability.
  • Compact Design: Small footprint enables dense board layouts.
  • Reliable Operation: Robust design ensures stable performance in demanding applications.
  • Environmentally Compliant: Meets RoHS standards for reduced environmental impact.

This MOSFET is particularly well-suited for applications where power efficiency, thermal management, and environmental compliance are critical. Its low on-resistance ensures minimal power loss during switching, while the PowerPAK package efficiently dissipates heat. It is designed to handle high current levels, making it suitable for demanding power supply and motor control applications. The RoHS compliance ensures it meets environmental standards for lead-free products.

Technical Specifications (Typical):

  • VDS (Drain-Source Voltage): 25V
  • ID (Continuous Drain Current): 50A
  • RDS(on) (On-State Resistance): 9 mΩ (at VGS = 4.5V)
  • Gate Charge (Qg): Varies (Consult Datasheet)
  • Operating Temperature: -55°C to +175°C

Always refer to the manufacturer's datasheet for precise specifications and application guidelines.

You May Also Be Interested in

Toshiba Semiconductor and Storage
MOSFET N-CH 100V 66A/45A 8SOP
Lowest to $2.1240
Rohm Semiconductor
MOSFET N-CH 45V 3A TSMT3
Lowest to $0.1363
Rohm Semiconductor
MOSFET N-CH 45V 2.5A TSMT3
Lowest to $0.5816
Nexperia USA Inc.
MOSFET N-CH 20V 7A TO236AB
Lowest to $1.4553
Infineon Technologies
MOSFET P-CH 100V 23A TO262
Lowest to $9.8913
Littelfuse Inc.
MOSFET N-CH 500V 12A TO263
Need more? Email Us
Diodes Incorporated
MOSFET P-CH 12V 3.8A SOT363
Lowest to $0.1909
GeneSiC Semiconductor
SIC MOSFET N-CH 4A TO247-3
Lowest to $4.1857
Littelfuse Inc.
MOSFET N-CH 250V 80A TO3P
Lowest to $27.2727

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess