EN
  • EN
  • DE

S29GL128N11FFA023

Part No S29GL128N11FFA023
Manufacturer Rochester Electronics
Catalog Flash
Description IC FLASH 128MBIT PARALLEL 64FBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features FLASH - NOR Memory IC 128Mb (16M x 8, 8M x 16) Parallel 110 ns 64-FBGA (13x11)
Manufacturer Spansion
Series Automotive, AEC-Q100, GL-N
Package Bulk
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 64-LBGA
Case / Package 64-FBGA (13x11)
ECCN 3A991B1A
HTSUS 8542.32.0051
Other Part Number 2156-S29GL128N11FFA023, 2156-S29GL128N11FFA023-SPTR-ND
Quantity per package 1600
Popularity High
Supply and Demand Status Balance
Win Source Part Number 932737-S29GL128N11FFA023
Ultra Librarian 3D Model Ultra Librarian S29GL128N11FFA023 CAD Model

Description

The S29GL128N11FFA023 is a 128 Mbit (16MB) NOR flash memory device offered by Rochester Electronics. This device is often used in embedded systems for storing code and data, providing a reliable non-volatile memory solution. Rochester Electronics specializes in providing long-term support for end-of-life (EOL) and obsolete components, making this part available even when the original manufacturer no longer produces it.

Applications

  • Embedded systems
  • Industrial control systems
  • Networking equipment
  • Medical devices
  • Aerospace applications

Features

  • 128 Mbit (16MB) capacity
  • NOR Flash technology
  • Fast read access times
  • Sector Erase capability
  • Multiple block protection
  • Manufactured by Spansion/Cypress (sourced and supported by Rochester Electronics)

Benefits

  • Ensured availability of obsolete or EOL components
  • Cost-effective solution for long-term product support
  • Reliable storage for code and data in embedded systems
  • Fast boot-up and application loading times
  • Protection against accidental modification of critical data

Detailed Specifications

The S29GL128N11FFA023 typically operates at 3.0V. It offers fast read access times, enabling quick program execution and data retrieval. The device supports sector erase operations for flexible memory management. Multiple block protection features are available to prevent unintended writes to critical memory regions. As a part sourced and supported by Rochester Electronics, it maintains the original manufacturer's specifications and quality standards. It is typically available in a 56-TSOP package.

The availability of this device through Rochester Electronics ensures that customers can continue to support their existing products even when the original manufacturer no longer offers the component. The fast read access times enable quick boot-up times and efficient application loading. The sector erase capability allows for efficient memory management, enabling only the necessary portions of the memory to be erased and reprogrammed. The multiple block protection features ensure that critical data remains safe from accidental modification or corruption.

In summary, the S29GL128N11FFA023 from Rochester Electronics provides a reliable and cost-effective solution for long-term support of embedded systems requiring 128 Mbit NOR flash memory. Its guaranteed availability, fast read access times, and data protection features make it an excellent choice for maintaining and extending the life of existing products.

You May Also Be Interested in

Cypress Semiconductor Corp
IC FLASH 256MBIT SPI/QUAD 24BGA / FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O 133 MHz 24-BGA (8x6)
Lowest to $10.4290
Micron Technology Inc.
NOR Flash Serial-SPI 1.8V 64Mbit 64M/32M/16M 1bit/2bit/4bit 7ns 8-Pin SOIC W T/R
Lowest to $1.3063
Cypress Semiconductor Corp
IC FLASH 64MBIT SPI/QUAD 8SOIC / FLASH - NOR Memory IC 64Mb (8M x 8) SPI - Quad I/O, QPI 108 MHz 8-SOIC
Lowest to $3.0744
ISSI, Integrated Silicon Solution Inc
IC FLASH 32MBIT SPI 104MHZ 8SOIC / FLASH Memory IC 32Mb (4M x 8) SPI 104 MHz 8-SOIC
Lowest to $7.2762
Micron Technology Inc.
NOR Flash Serial-SPI 3.3V 8Mbit 1M x 8bit 12ns 8-Pin SOIC N Tube
Lowest to $2.4597
Cypress Semiconductor Corp
Tape And Reel / IC 1GIG 3.0V Flash Memory, Industrial Temp Rel Grade #2
Need more? Email Us
STMicroelectronics
Need more? Email Us
Micron Technology Inc.
IC FLASH 64MBIT SPI 108MHZ 8SO / FLASH - NOR Memory IC 64Mb (16M x 4) SPI 108 MHz 8-SO
Need more? Email Us
Micron Technology Inc.
64MX16/32MX16 Mcp Plastic Pbf Vfbga 1.8V Combo
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $89.3135 $89.3135
2+ $86.5224 $173.0448
3+ $83.7314 $251.1942
4+ $80.9403 $323.7612
5+ $72.5672 $362.8360
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,860 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess