EN
  • EN
  • DE

SUB70N06-14

Part No SUB70N06-14
Manufacturer Vishay
Catalog FETs - Single
Description N-Channel 60-V (D-S), 175 Degree Celcious MOSFET
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 194883-SUB70N06-14
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SUB70N06-14 CAD Model

Description

The SUB70N06-14 is an N-channel MOSFET manufactured by Vishay. This power MOSFET is optimized for high-efficiency switching applications, showcasing a low on-resistance and rapid switching capabilities. It is well-suited for power management and motor control systems.

Applications:

  • DC-DC Converters: Utilized in both step-up and step-down voltage regulation circuits.
  • Motor Control: Suited for controlling DC motors in various applications.
  • Power Management in Battery Systems: Employed in battery charging and discharging circuits.
  • Synchronous Rectification: Used in synchronous rectification to improve converter efficiency.
  • Load Switching: Applicable for switching different types of loads like lamps and solenoids.

Features:

  • Low On-Resistance (RDS(on)): Minimizes conduction losses, boosting efficiency.
  • Fast Switching Speed: Reduces switching losses, beneficial in high-frequency operations.
  • High Avalanche Energy: Provides robustness against transient voltage conditions.
  • Lead-Free and RoHS Compliant: Meets environmental regulatory requirements.

Benefits:

  • Increased Efficiency: Lower on-resistance reduces power dissipation, leading to better efficiency.
  • Improved Thermal Performance: Efficient operation lowers heat generation, simplifying thermal design.
  • Enhanced Reliability: High avalanche energy offers protection against voltage spikes.
  • Environmentally Friendly: Lead-free and RoHS compliant.

Additional Details:

The SUB70N06-14 typically features a voltage rating around 60V and a continuous drain current around 70A. Package type and specific operating conditions influence exact ratings. It is designed to operate across a broad temperature range. The Vishay datasheet contains specific values for voltage, current, on-resistance, and thermal characteristics, ensuring correct usage and optimal performance in the intended application.

You May Also Be Interested in

Infineon Technologies
MOSFET P-CH 100V 23A TO262
Lowest to $9.8913
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Lowest to $0.0962
Littelfuse Inc.
MOSFET N-CH 500V 12A TO263
Need more? Email Us
Infineon Technologies
MOSFET N-CH 200V 18A TO262
Lowest to $4.3636
Littelfuse Inc.
MOSFET P-CH 85V 96A TO263
Lowest to $6.5951
IXYS
MOSFET N-CH 600V 44A SOT-227B
Lowest to $40.9090
EPC
GANFET N-CH 100V 6A DIE OUTLINE
Lowest to $2.1546
Littelfuse Inc.
MOSFET P-CH -100V -210A TO-264
Lowest to $33.4684
Rohm Semiconductor
MOSFET N-CH 45V 2.5A TSMT3
Lowest to $0.5816

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5640 $62.5600
95+ $1.2834 $121.9230
140+ $1.2432 $174.0480
195+ $1.2032 $234.6240
250+ $1.1630 $290.7500
335+ $1.0427 $349.3045
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 415 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess