EN
  • EN
  • DE

SI7172DN-T1-E3

Part No SI7172DN-T1-E3
Manufacturer Vishay
Catalog FETs - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 190076-SI7172DN-T1-E3
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SI7172DN-T1-E3 CAD Model

Description

The SI7172DN-T1-E3 is a 30V N-Channel MOSFET from Vishay Siliconix designed for a variety of power management applications. It is characterized by its low on-resistance and fast switching speeds, contributing to higher efficiency in electronic circuits. The 'T1' suffix indicates that the device is packaged on tape and reel for automated assembly, while the 'E3' suffix signifies RoHS compliance and lead-free construction, ensuring adherence to environmental standards.

Applications

  • DC-DC Converters: Used in synchronous rectification to improve efficiency in voltage conversion.
  • Load Switching: Provides efficient power control in various electronic devices and systems.
  • Power Management in Portable Devices: Optimizes battery life through efficient power regulation and control.
  • Motor Control: Facilitates efficient and precise motor operation in a range of applications.
  • LED Lighting: Used in LED drivers to ensure stable and efficient power delivery.

Features

  • Low On-Resistance (RDS(on)): Minimizes conduction losses, enhancing overall efficiency.
  • Fast Switching Speed: Reduces switching losses, improving performance at higher frequencies.
  • Low Gate Charge (Qg): Lowers drive power requirements, further contributing to efficiency.
  • 30V Drain-Source Voltage (VDS): Suitable for applications with voltages up to 30V.
  • TrenchFET® Power MOSFET Technology: Provides high power density and efficiency for compact designs.
  • RoHS Compliant and Lead-Free: Meets environmental regulations.

Benefits

  • Increased Efficiency: Low RDS(on) and fast switching minimize power dissipation, reducing energy consumption.
  • Extended Battery Life: Optimizes power usage in portable devices, prolonging battery life.
  • Compact Design: High power density allows for smaller and lighter circuit board designs.
  • Reliable Performance: Robust design ensures stable operation in diverse environmental conditions.
  • Environmentally Friendly: Complies with RoHS and lead-free standards, minimizing environmental impact.

Additional Details

The SI7172DN-T1-E3 is typically housed in a PowerPAK® SO-8 package, offering excellent thermal performance for surface-mount applications. Key specifications include a gate-source voltage (VGS) rating of ±20V and a continuous drain current (ID) that varies based on operating temperature and mounting conditions. The device's thermal resistance allows for efficient heat dissipation. It is designed for a wide range of operating temperatures, making it suitable for various applications. The low gate charge contributes to reduced switching losses and improved overall efficiency in high-frequency circuits.

You May Also Be Interested in

Nexperia USA Inc.
MOSFET N-CH 20V 7A TO236AB
Lowest to $1.4553
Infineon Technologies
MOSFET P-CH 12V 4.3A SOT-23
Lowest to $0.1062
Infineon Technologies
MOSFET P-CH 100V 23A TO262
Lowest to $9.8913
Littelfuse Inc.
MOSFET P-CH 85V 96A TO263
Lowest to $6.5951
Littelfuse Inc.
MOSFET N-CH 500V 12A TO263
Need more? Email Us
Diodes Incorporated
MOSFET P-CH 40V 2.4A SOT23
Lowest to $0.0620
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Lowest to $0.0962
Infineon Technologies
MOSFET P-CH 100V 40A TO262
Need more? Email Us
Toshiba Semiconductor and Storage
PB-F POWER MOSFET TRANSISTOR DSO
Lowest to $2.4545

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess