EN
  • EN
  • DE

SSB44-E3

Part No SSB44-E3
Manufacturer Vishay
Catalog Electronic Wholesale
Description High Current Density Surface Mount Schottky Rectifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 1259154-SSB44-E3
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Sufficient
Application Field Used in Power Management, Automotive, Commercial, Industrial
Ultra Librarian 3D Model Ultra Librarian SSB44-E3 CAD Model

Description

The SSB44-E3 is a Schottky Barrier Rectifier manufactured by Vishay. This device is designed for high-efficiency rectification in various applications. Key features include a low forward voltage drop, fast switching speed, and surface-mount packaging. The SSB44-E3 is suited for use in circuits requiring efficient power conversion and reverse polarity protection.

Applications

  • DC-DC Converters: Used for rectification to improve the efficiency of DC-DC converters.
  • Reverse Polarity Protection: Provides protection against accidental reverse voltage connections.
  • Freewheeling Diode: Acts as a freewheeling diode to suppress voltage spikes in inductive loads.
  • High-Frequency Rectification: Used in high-frequency applications where fast switching is necessary.
  • Power Supplies: Provides efficient rectification in power supply circuits.

Features

  • Low Forward Voltage Drop: Minimizes power loss and improves efficiency.
  • Fast Switching Speed: Enables operation in high-frequency circuits.
  • Surface Mount Package (SMPC): Allows for automated assembly and efficient PCB layout.
  • High Surge Current Capability: Provides robustness against transient voltage surges.
  • RoHS Compliant: Meets environmental standards for hazardous substance reduction.

Benefits

  • Increased Efficiency: Low forward voltage drop results in higher overall efficiency.
  • Improved Reliability: Fast switching speed and surge current capability ensure reliable operation.
  • Compact Design: Surface mount package enables smaller and more compact designs.
  • Protection Against Damage: Protects circuits from reverse polarity and voltage spikes.
  • Environmentally Friendly: RoHS compliance ensures adherence to environmental standards.

Additional Details

The SSB44-E3 features a maximum repetitive peak reverse voltage of 40V and a maximum average forward rectified current of 4A. Its typical forward voltage drop is approximately 0.55V at 4A. The device is packaged in a SMPC (Surface Mount Plastic Case). This Schottky Barrier Rectifier offers a blend of efficiency, reliability, and compact design, making it suitable for a range of power management and protection applications. Its low forward voltage drop and fast switching speed contribute to efficient power conversion, while its high surge current capability ensures robustness against transient voltage surges. The RoHS compliance ensures that the product meets current environmental regulations for electronic components.

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
Intel
Lowest to $50.4238
Samsung
Need more? Email Us
Toko America Inc.
Need more? Email Us
Tyco Electronics
Lowest to $1.1071
Linear Technology
IC TEMP/VOLT/CUR MONITOR 10MSOP
Lowest to $58.6467
Nordic Semiconductors
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $69.2099
Silergy Corp
High Efficiency Fast Response 8A Continuous, 16A Peak, 28V Input Synchronous Step Down Regulator
Lowest to $0.5835

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess