EN
  • EN
  • DE

1879618-8

Part No 1879618-8
Manufacturer TE Connectivity
Catalog Through Hole Resistors
Description Res Metal Film 270K Ohm 1% 1/4W ±15ppm/°C Conformal AXL Thru-Hole Bandoliered
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package Axial
Composition Metal Film, Thin Film
Contact Plating Tin
Diameter 2.5 mm
ELV Compliant
Length 7.1882 mm
Max Operating Temperature 155 °C
Max Power Dissipation 250 mW
Min Operating Temperature -55 °C
Mount Axial, Through Hole
Number of Resistors 1
Number of Terminations 2
Packaging Bulk
Power Rating 250 mW
Radiation Hardening No
Resistance 270 kΩ
RoHS Compliant
Temperature Coefficient 15 ppm/°C
Termination Axial
Tolerance 1 %
Voltage Rating 350 V
Weight 240.007063 mg
Win Source Part Number 1185238-1879618-8
Categories Through Hole Resistors
Manufacturer TE Connectivity
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 1879618-8 CAD Model

Description

The 1879618-8 is a through-hole resistor manufactured by TE Connectivity. Through-hole resistors are electronic components with wire leads that are inserted into holes on a printed circuit board (PCB) and soldered to the board. They are commonly used to limit current flow, divide voltage, or provide a specific resistance in a circuit.

Applications

  • Current limiting
  • Voltage division
  • Pull-up/pull-down resistors
  • Load resistors
  • Timing circuits

Features

  • Through-hole mounting
  • Fixed resistance value
  • Stable performance
  • Wide range of resistance values available
  • Various tolerance options

Benefits

  • Easy to install: Through-hole mounting allows for simple and reliable installation on PCBs.
  • Accurate resistance: Provides a precise resistance value for circuit design.
  • Stable operation: Maintains consistent performance over a wide range of operating conditions.
  • Versatile applications: Can be used in a variety of electronic circuits for current limiting, voltage division, and other functions.
  • Cost-effective: Through-hole resistors are generally more affordable than surface mount resistors.

Additional Details

The specific resistance value, tolerance, and power rating of the 1879618-8 resistor will depend on its specific datasheet. Through-hole resistors are typically made from a resistive material, such as carbon film, metal film, or wirewound. The resistance value is determined by the material, length, and cross-sectional area of the resistive element. The tolerance specifies the allowable deviation from the nominal resistance value. The power rating indicates the maximum power that the resistor can dissipate without being damaged. When selecting a through-hole resistor, it is essential to consider the application requirements and choose a resistor with the appropriate resistance value, tolerance, and power rating.

You May Also Be Interested in

Vishay
RES 1K OHM 1/2W 5% AXIAL
Lowest to $0.1773
Bourns Inc.
RES 100 OHM 1% 50W TO220
Lowest to $8.4294
KOA Speer
RES 470 OHM 5% 1/4W AXIAL
Need more? Email Us
Yageo
RES 15K OHM 5% 2W AXIAL
Lowest to $0.1363
VPG Foil Resistors
RES 10 OHM 0.3W 0.1% RADIAL
Need more? Email Us
Apex Microtechnology
Apex 2mm Hex Screwdriver Bit - 1/4" Drive, 1" OAL | 5-Pack | Part #185-2MM
Need more? Email Us
Welwyn Components Limited
RES 10K OHM 3W 5% AXIAL
Need more? Email Us
Yageo
RES 220 OHM 5% 1/4W AXIAL
Lowest to $0.0381
Panasonic
RES 10 OHM 5% 1/4W AXIAL / 10 Ohms ±5% 0.25W, 1/4W Through Hole Resistor Axial Carbon Film
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess