EN
  • EN
  • DE

TSB41LV06A

Part No TSB41LV06A
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IEEE 1394a SIX-PORT CABLE TRANSCEIVER/ARBITER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1274627-TSB41LV06A
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TSB41LV06A CAD Model

Description

The TSB41LV06A is a high-performance integrated circuit from Texas Instruments designed to handle the physical layer requirements of the IEEE 1394-1995 standard with provisions for IEEE Std 1394a-2000. This six-port device is optimized for use in IEEE 1394 cable transceivers and is capable of cable transmission rates of 100M bits/s, 200M bits/s, and 400M bits/s.

This product is part of Texas Instruments' family of 1394a-2000-compliant physical layer devices and is built to provide high-speed serial connectivity with superior performance. The TSB41LV06A is suitable for a wide range of applications, including consumer electronics, personal computing, and industrial systems that require fast data transfer rates and robust physical layer solutions.

Key Features:

  • High-Speed Data Transfer: Supports 100/200/400 Mbps transfer rates for fast and efficient data communication.
  • Port Configuration: Features six bilingual ports that can automatically determine cable speed and can be configured as either cable ports or node ports.
  • Enhanced Connectivity: Provides increased connectivity options for multiple devices, ensuring compatibility and interoperability within a network.
  • Low Power Consumption: Designed with power management in mind, the TSB41LV06A offers low power operation and advanced power-saving features.
  • Robust Protection: Includes built-in features to protect against overcurrent, short circuits, and system-level under or overvoltage conditions.

Applications:

  • Consumer Electronics (Digital Cameras, Camcorders, and Home Entertainment Systems)
  • Personal Computer Peripherals (External Storage, Printers, and Scanners)
  • Industrial Control and Instrumentation Equipment

With its robust feature set and compliance with IEEE 1394a standards, the TSB41LV06A from Texas Instruments represents a reliable solution for high-speed data transfer in a variety of electronic systems. Its ability to support hot-plugging and provide port-to-port isolation during fault conditions makes it a versatile and essential component for any application requiring a 1394a physical layer interface.

You May Also Be Interested in

ON Semiconductor
IC TRANSCEIVER 1/1 8SOIC
Lowest to $2.2913
Texas Instruments
IO-LINK DEVICE TRANSCEIVER WITH
Lowest to $3.8364
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN / 1/1 Transceiver Half RS422, RS485 8-DFN (3x3)
Lowest to $6.0853
Maxim Integrated
IC TRANSCEIVER FULL 2/2 16SOIC / 2/2 Transceiver Full RS232 16-SOIC
Lowest to $0.9520
Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950
Maxim Integrated
RS-232 TRANSCEIVERS / 3/5 Transceiver Full RS232 26-UCSP (3.06x3.06)
Need more? Email Us
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805
Renesas Electronics America
IC TRANSCEIVER FULL 2/2 16TSSOP / 2/2 Transceiver Full RS232 16-TSSOP
Need more? Email Us
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.9463 $54.7315
12+ $8.9816 $107.7792
18+ $8.7010 $156.6180
24+ $8.4203 $202.0872
31+ $8.1396 $252.3276
42+ $7.2976 $306.4992
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,500 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess