EN
  • EN
  • DE

74LS247

Part No 74LS247
Manufacturer ON Semiconductor
Catalog Hard To Find
Description LOW POWER SCHOTTKY
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer ON Semiconductor
Win Source Part Number 1132468-74LS247
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian 74LS247 CAD Model

Description

ON Semiconductor 74LS247 Product Overview

The ON Semiconductor 74LS247 is a BCD to 7-segment decoder/driver designed to drive 7-segment displays with ease and efficiency. This integrated circuit is part of the low-power Schottky (LS) family, which is renowned for its low power consumption and high-speed operation. The 74LS247 is specifically tailored to convert binary-coded decimal (BCD) input data into signals that can control LED or incandescent displays, providing a convenient way to display numerical information.

Key Features

  • BCD Input: Accepts a 4-bit BCD input that allows representation of the digits 0 through 9.
  • 7-Segment Decoding: Capable of driving common-anode 7-segment displays with decoded outputs for segments A through G plus a separate output for driving the decimal point.
  • Open-Collector Outputs: Features open-collector outputs that can sink currents suitable for directly driving indicators in 7-segment displays.
  • High-Speed Operation: As part of the LS series, it boasts high-speed operation, making it ideal for applications that require quick response times.
  • Low Power Consumption: The device's low power consumption makes it an excellent choice for battery-powered or energy-efficient applications.
  • Lamp Test and Blanking: Includes lamp test (LT) and blanking (BI) inputs that allow for testing the display and turning off all segments, respectively.
  • Ripple Blanking: Comes with ripple blanking input (RBI) and output (RBO) features to facilitate the suppression of leading/trailing zeroes in multi-digit displays.

Applications

The 74LS247 from ON Semiconductor is a versatile component that finds its use in a variety of applications where numerical displays are required. Common applications include:

  • Digital clocks and timers
  • Calculators
  • Electronic meters
  • Scoreboards
  • Point of sale terminals

With its combination of features, the 74LS247 is a reliable and effective solution for driving 7-segment displays in a wide range of electronic devices. Its ease of use and low power requirements make it an excellent choice for designers looking to create clear and efficient numerical displays.

You May Also Be Interested in

Analog Devices Inc.
Lowest to $18.2138
Analog Devices Inc.
IC ADC 20BIT LC2MOS MONO 20-DIP
Lowest to $174.4361
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Need more? Email Us
Texas Instruments
High-Speed CMOS Logic Quad Bilateral Switch | IC SWITCH QUAD 1X2 14SOIC
Lowest to $0.3639
Micron Technology Inc.
Lowest to $16.8087
Hittite
MMIC VCO w/ BUFFER AMPLIFIER, 5.5 - 6.1 GHz
Need more? Email Us
STMicroelectronics
Lowest to $1.4553
Texas Instruments
Low-Voltage Rail-to-Rail Output Operational Amplifiers | IC OPAMP GP 4 CIRCUIT 14TSSOP
Lowest to $0.1769
Vishay
RES 3.65K OHM 0.1% 1/16W 0402
Lowest to $0.3128

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess