EN
  • EN
  • DE

SS22S

Part No SS22S
Manufacturer Vishay
Catalog Electronic Wholesale
Description Surface Mount Schottky Barrier Rectifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 1258986-SS22S
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian SS22S CAD Model

Description

The SS22S is a surface-mount Schottky Barrier Rectifier manufactured by Vishay. It is designed for high-efficiency rectification with a low forward voltage drop and fast switching speed. This diode is commonly used in applications requiring minimal power loss and rapid response times.

Applications:

  • Switching Mode Power Supplies (SMPS): Used as a rectifier in the secondary side of SMPS for improved efficiency.
  • DC-DC Converters: Employed for rectification to ensure efficient power conversion in DC-DC converters.
  • Reverse Polarity Protection: Provides protection against accidental reverse polarity connections in electronic circuits.
  • Free-Wheeling Diodes: Used in inductive circuits to protect switching transistors from voltage spikes.
  • LED Lighting: Utilized in LED drivers for efficient power conversion and voltage regulation.

Features:

  • Low Forward Voltage Drop: Minimizes power loss and enhances overall efficiency.
  • High Surge Current Capability: Withstands high current surges without damage.
  • Fast Switching Speed: Enables efficient operation in high-frequency applications.
  • Surface Mount Package (SMC/DO-214AB): Facilitates automated assembly and compact designs.
  • RoHS Compliant: Environmentally friendly, adhering to RoHS standards.

Benefits:

  • Improved Efficiency: Reduces power consumption in various applications.
  • Enhanced Reliability: Provides stable and consistent performance over a wide range of operating conditions.
  • Compact Design: Allows for integration into space-constrained applications.
  • Simplified Assembly: Surface mount package simplifies the manufacturing process.
  • Environmental Compliance: Meets environmental standards, reducing environmental impact.

Additional Details:

The SS22S typically has a maximum repetitive peak reverse voltage (VRRM) of 20V, and a maximum average forward rectified current (IF(AV)) of 2A. It is commonly available in an SMC (DO-214AB) package. The forward voltage drop (VF) is typically around 0.5V at 2A. Its robust design and electrical characteristics make it suitable for demanding applications where efficiency and reliability are critical. Always refer to the manufacturer's datasheet for specific electrical characteristics and application guidelines.

You May Also Be Interested in

Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.5156
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $4.4122

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess