The SQ7414AENW-T1-GE3 is an N-Channel MOSFET from Vishay, designed for use in a wide range of power management applications. It is optimized for low on-resistance and gate charge, which helps to minimize power losses and improve overall efficiency. The device is packaged in a PowerPAK® 1212-8, providing excellent thermal performance and a small footprint for space-constrained applications.
Applications:
- DC-DC Conversion
- Load Switching
- Power Management in Portable Devices
- Battery Management Systems
- Synchronous Rectification
Features:
- Low On-Resistance: Reduces conduction losses for increased efficiency.
- Low Gate Charge: Minimizes switching losses at high frequencies.
- Logic Level Gate Drive: Allows direct drive from microcontrollers and other logic devices.
- PowerPAK® 1212-8 Package: Compact and thermally efficient package.
- Trench MOSFET Technology: Enhances performance and efficiency.
- RoHS Compliant: Environmentally friendly, adhering to RoHS standards.
Benefits:
- Increased Efficiency: Low on-resistance and gate charge minimize power losses.
- Extended Battery Life: Higher efficiency translates to longer battery runtimes in portable devices.
- Compact Design: Small package allows for integration into space-constrained applications.
- Simplified Drive Circuitry: Logic level gate drive simplifies the design of gate drive circuits.
- Improved Thermal Performance: PowerPAK package provides excellent thermal characteristics.
Additional Details:
The SQ7414AENW-T1-GE3 is characterized by a drain-source voltage (Vds) rating of 30V and a continuous drain current (Id) of up to 12A. The on-resistance (Rds(on)) is typically 4.5 mΩ at a gate-source voltage (Vgs) of 10V. This device is designed to operate over a wide temperature range. The PowerPAK® 1212-8 package offers excellent thermal performance, allowing for efficient heat dissipation. The logic-level gate drive allows for direct interfacing with microcontrollers and other logic devices without the need for additional gate drive circuitry. The device’s low gate charge contributes to faster switching speeds and reduced switching losses, further enhancing overall system efficiency. The SQ7414AENW-T1-GE3 is commonly used in applications where both efficiency and size are critical design considerations. The RoHS compliance ensures that the device meets environmental standards.