EN
  • EN
  • DE

SQ4942EY

Part No SQ4942EY
Manufacturer Vishay
Catalog Electronic Wholesale
Description Automotive Dual N-Channel 40 V (D-S) 175 °C MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 1258487-SQ4942EY
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SQ4942EY CAD Model

Description

The SQ4942EY is an N-channel power MOSFET manufactured by Vishay. This MOSFET is designed for use in a wide variety of power switching applications, offering high efficiency and fast switching speeds.

Applications:

  • DC-DC converters
  • Load switching
  • Backlighting
  • Power management
  • Motor drives

Features:

  • Low on-resistance (RDS(on))
  • High drain current capability
  • Fast switching speed
  • Low gate charge (Qg)
  • Logic-level gate drive
  • Lead (Pb)-free and RoHS compliant

Benefits:

  • Improved power efficiency
  • Reduced power losses
  • Lower operating temperatures
  • Simplified gate drive circuitry
  • Environmentally friendly

Additional Details:

The SQ4942EY features a low on-resistance (RDS(on)), which minimizes conduction losses and improves overall power efficiency. The high drain current capability allows the MOSFET to handle significant loads. The fast switching speed reduces switching losses, further enhancing efficiency. The low gate charge (Qg) reduces the power required to drive the gate, simplifying the gate drive circuitry and improving efficiency. The logic-level gate drive allows the MOSFET to be driven directly from logic circuits, eliminating the need for additional driver stages. The MOSFET is available in a surface-mount package, such as the PowerPAK SO-8. The maximum drain-source voltage (VDS) is typically around 30V. The gate-source threshold voltage (VGS(th)) is typically between 1V and 3V, making it compatible with a wide range of logic levels. The operating temperature range is typically -55°C to +150°C. This MOSFET is a good choice for applications where high efficiency and low power losses are critical.

You May Also Be Interested in

STMicroelectronics
REVERSEDBATTERYAND OVERVOLTAGEPROTECTIONCIRCUITRBO
Lowest to $2.5659
ON Semiconductor
Lowest to $2.5606
Panasonic
Need more? Email Us
Xilinx Inc.
IC FPGA 500 I/O 900FCBGA
Need more? Email Us
Spansion
Need more? Email Us
Intel
Lowest to $50.4238
Cypress Semiconductor Corp
Lowest to $386.1000
Analog Devices Inc.
IC RF SWITCH SPDT 14GHZ 16QFN
Lowest to $78.0428
Tyco Electronics
Lowest to $1.1071

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $7.1760 $64.5840
20+ $5.8882 $117.7640
31+ $5.7045 $176.8395
42+ $5.5197 $231.8274
55+ $5.3361 $293.4855
73+ $4.7840 $349.2320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,100 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess