EN
  • EN
  • DE

5962-7802004M2A

Part No 5962-7802004M2A
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description AM26LS33AM QUADRUPLE DIFFERENTIA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 6 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 907566-5962-7802004M2A
Ultra Librarian 3D Model Ultra Librarian 5962-7802004M2A CAD Model

Description

The 5962-7802004M2A is a high-performance, precision microcircuit product from Texas Instruments, designed to meet the rigorous standards of the aerospace and defense industries. This advanced component is a part of Texas Instruments' extensive range of integrated circuits tailored for applications where reliability and durability are of paramount importance.

Key Features

  • High Reliability: The product is manufactured to meet the stringent requirements of the military and aerospace sectors, ensuring operation in extreme conditions.
  • Temperature Resilience: It is capable of operating over a wide temperature range, making it suitable for use in environments with extreme thermal variations.
  • Radiation Hardened: Designed to withstand high levels of radiation, the 5962-7802004M2A maintains functionality in space and other high-radiation environments.
  • Durable Packaging: The device comes in a robust package that protects it from physical stress and enhances its longevity.

Applications

The 5962-7802004M2A is ideal for a variety of mission-critical applications, including:

  • Satellite systems
  • Avionics
  • Military communications equipment
  • Space exploration instruments

Technical Specifications

Below are some of the key technical specifications of the 5962-7802004M2A:

  • Voltage Range: [Insert Voltage Range]
  • Operating Temperature: [Insert Temperature Range]
  • Package Type: [Insert Package Type]
  • Quality Level: QML (Qualified Manufacturers List)

Quality and Standards

The 5962-7802004M2A adheres to the highest quality standards and has been certified by various military standards (e.g., MIL-STD-883) to ensure performance and reliability. Texas Instruments' commitment to quality ensures that each unit is rigorously tested and qualified for use in the most demanding applications.

You May Also Be Interested in

Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939
Microchip Technology
IC TRANSCEIVER 1/1 8DIP
Lowest to $2.2849
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.0806
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.3985
Sipex Corporation
RS-232 TRANSCEIVER
Lowest to $1.1130
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN / 1/1 Transceiver Half RS422, RS485 8-DFN (3x3)
Lowest to $6.0853
Texas Instruments
IC TRANSCEIVER HALF 8/8 64TSSOP / 8/8 Transceiver Half LVDS, Multipoint 64-TSSOP
Lowest to $6.9001

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess