EN
  • EN
  • DE

SOMC1601472GD02

Part No SOMC1601472GD02
Manufacturer Vishay
Catalog OEM Parts ( S )
Description Res Thick Film NET 4.7K Ohm 2% 1.2W ±100ppm/°C BUS Molded 16-Pin SOIC Gull Wing SMD Tube
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Schedule B 8533210025
Win Source Part Number 966480-SOMC1601472GD02
Categories OEM Parts( S )
Manufacturer Vishay
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SOMC1601472GD02 CAD Model

Description

The SOMC1601472GD02 is a thick film resistor network from Vishay. These resistor networks consist of multiple resistors integrated into a single package, offering advantages in terms of space savings, component count reduction, and improved circuit performance.

Applications:

  • Voltage Dividers: Creating precise voltage dividers for sensor circuits and signal conditioning.
  • Pull-Up/Pull-Down Resistors: Providing bias for digital input/output lines in microcontroller circuits.
  • Current Limiting Resistors: Protecting sensitive components from excessive current.
  • Feedback Resistors: Implementing feedback networks in operational amplifier circuits.
  • Logic Circuits: Providing termination or biasing resistors in logic gates and other digital circuits.

Features:

  • Multiple Resistors in One Package: Integrates multiple resistors into a single component, saving board space and reducing component count.
  • Thick Film Technology: Provides good stability and reliability.
  • Surface Mount Technology (SMT): Designed for automated assembly using surface mount technology.
  • Compact Size: Small footprint allows for easy integration into dense circuit boards.
  • RoHS Compliant: Meets RoHS standards for environmental compliance.
  • Various Resistance Values Available: Offers a wide range of resistance values to suit different applications.

Benefits:

  • Reduced Board Space: Saves valuable board space by integrating multiple resistors into a single package.
  • Lower Component Count: Simplifies circuit design and reduces the number of components required.
  • Improved Reliability: Eliminates multiple solder joints, improving overall circuit reliability.
  • Cost Savings: Reduces component costs and assembly costs.
  • Simplified Assembly: Streamlines the assembly process by reducing the number of components to be placed.

Additional Details:

The SOMC1601472GD02 typically consists of 16 resistors with a common termination point. The resistance value is 47kOhms. The tolerance is typically ±2% or ±5%, and the temperature coefficient is typically ±200 ppm/°C. It is important to consult the datasheet for specific electrical characteristics, derating curves, and environmental specifications. The power rating per resistor is typically around 0.1W. The operating temperature range is typically -55°C to +125°C. Datasheets are critical for correct usage as they define the precise electrical parameters and layout considerations.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Micrel
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
Silicon Storage Technology, Inc
Need more? Email Us
Micrel
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Micrel
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess