EN
  • EN
  • DE
  • IT

SML4729A-E3/5A

Part No SML4729A-E3/5A
Manufacturer Vishay
Catalog Diodes - Zener - Single
Description DIODE ZENER 3.6V 1W DO214AC / Zener Diode Single 3.6V 5% 10Ohm 1000mW 2-Pin SMA T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Vishay Semiconductor Diodes Division
Series Automotive, AEC-Q101
Packaging Reel package
Part Status Obsolete(EOL)
Voltage - Zener (Nom) (Vz) 3.6V
Tolerance ±5%
Power - Max 1W
Impedance (Maximum) (Zzt) 10 Ohm
Current - Reverse Leakage @ Vr 100μA @ 1V
Operating Temperature Range 150°C
Mounting SMD
Package DO-214AC, SMA
Manufacturer Package DO-214AC (SMA)
Win Source Part Number 794748-SML4729A-E3/5A
Popularity Medium
Supply and Demand Status Limited
Family Name SML4729A
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian SML4729A-E3/5A CAD Model

Description

The SML4729A-E3/5A is a surface-mount Zener diode manufactured by Vishay. It's designed to provide voltage regulation and transient voltage suppression in various electronic circuits. The device comes in a DO-214AC (SMA) package and is part of the SML47xx series, known for their high reliability and compact size.

Applications

  • Voltage Regulation
  • Transient Voltage Suppression
  • Clipping Circuits
  • Over-Voltage Protection
  • DC-DC converters

Features

  • 3.6V Zener Voltage
  • 1W Power Dissipation
  • SMA (DO-214AC) Package
  • Low Leakage Current
  • High Surge Current Capability
  • Glass passivated junction
  • RoHS Compliant

Benefits

  • Provides stable voltage regulation
  • Protects sensitive components from voltage spikes
  • Compact size for space-constrained applications
  • High reliability and long lifespan
  • Easy to integrate into surface-mount designs

Additional Details

The SML4729A-E3/5A has a Zener voltage tolerance of ±5%. Its typical reverse leakage current is very low, contributing to energy efficiency in the circuit. The maximum surge current capability is specified in the datasheet, ensuring it can handle transient events. The operating temperature range is typically from -65°C to +150°C. Vishay's datasheets provide detailed information on the electrical characteristics, thermal performance, and recommended soldering profiles. The SMA package is widely used and provides good thermal dissipation. The device's robust construction and compliance with RoHS standards make it suitable for a wide range of applications where reliable voltage regulation and transient protection are needed. Proper heatsinking can further improve the diode's performance under high power dissipation conditions. The part number includes the suffix '-E3/5A' which indicates lead (Pb)-free and RoHS compliance.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Nexperia USA Inc.
DIODE ZENER 30V 250MW TO236AB
Lowest to $0.4948
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.0807
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess