The SMCJ58A/7T is a surface-mount Transient Voltage Suppressor (TVS) diode manufactured by Vishay. This device is designed to protect sensitive electronic components from voltage transients induced by lightning, electrostatic discharge (ESD), inductive load switching, and other transient voltage events. It's a unidirectional TVS diode, offering protection against positive voltage surges. The '/7T' suffix likely indicates a specific packaging or tape and reel configuration.
Applications
- I/O Lines Protection
- Power Line Protection
- Signal Line Protection
- Microcontroller Protection
- Industrial Control Systems
- Consumer Electronics
Features
- Surface Mount: Enables efficient automated assembly and minimizes board space.
- Unidirectional: Protection against positive voltage transients.
- Glass passivated junction: Provides high reliability and stable electrical characteristics.
- Low incremental surge resistance: Excellent clamping capability.
- High surge capability: Designed to withstand high-energy transients.
- Meets MSL level 1, per J-STD-020, LF maximum peak of 260 °C: Suitable for reflow soldering.
- RoHS Compliant: Compliant with environmental standards for hazardous substances.
Benefits
- Protects sensitive electronics from voltage transients.
- Increases system reliability and uptime.
- Extends the lifespan of electronic components.
- Provides a cost-effective solution for transient voltage protection.
- Simplifies circuit design.
Additional Details
The SMCJ58A/7T has a standoff voltage of 58V. When the voltage exceeds this level, the TVS diode begins to conduct, clamping the voltage to a safe level and diverting the surge current away from the protected components. It's packaged in an SMC (DO-214AB) package, suitable for surface mounting on printed circuit boards. For detailed electrical characteristics, including peak pulse power, clamping voltage at different pulse currents, and other relevant parameters, consult the Vishay datasheet. The device operates over a temperature range of -65°C to +150°C.