EN
  • EN
  • DE

SMBJ7.5CA-E3/2C

Part No SMBJ7.5CA-E3/2C
Manufacturer Vishay
Catalog TVS - Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Category Circuit Protection
Family TVS - Diodes
Win Source Part Number 190687-SMBJ7.5CA-E3/2C
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SMBJ7.5CA-E3/2C CAD Model

Description

The SMBJ7.5CA-E3/2C is a Transient Voltage Suppressor (TVS) diode from Vishay Semiconductors, designed for bidirectional transient protection. This device is specifically engineered to safeguard sensitive electronic equipment from voltage transients induced by inductive load switching, lightning, and electrostatic discharge (ESD).

Applications

  • I/O port protection
  • Voltage suppression in sensitive electronic equipment
  • Protection against inductive switching
  • Protection against lightning induced voltage surges
  • ESD protection
  • Data line protection

Features

  • Bidirectional TVS diode
  • Surface mount SMB package
  • Glass passivated chip junction
  • Excellent clamping capability
  • Low incremental surge resistance
  • Meets MSL level 1, per J-STD-020, LF maximum peak of 260 °C
  • AEC-Q101 qualified available
  • RoHS compliant

Benefits

  • Provides robust bidirectional protection against voltage transients, increasing the reliability of protected circuits.
  • The SMB package allows for efficient surface mount assembly, saving valuable board space.
  • Fast response time helps ensure effective clamping of transient overvoltages.
  • The glass passivated junction contributes to high reliability and stable performance.
  • Compliant with industry standards for environmental safety (RoHS).

Additional Details

The SMBJ7.5CA-E3/2C has a reverse standoff voltage of 7.5 V and is designed to handle high surge currents. Its bidirectional characteristic means it can suppress voltage transients in both positive and negative directions. The device's fast response time is crucial in preventing damage to sensitive components during transient events. It is commonly used in applications where space is limited and high reliability is required. The E3 suffix indicates that it's a lead (Pb)-free component, compliant with RoHS standards.

Vishay is a well-regarded manufacturer of semiconductors, known for producing high-quality and reliable components. The SMBJ7.5CA-E3/2C exemplifies this reputation, offering dependable transient voltage protection for a broad range of applications.

You May Also Be Interested in

Nexperia USA Inc.
PESD36VS2UT-Q/SOT23/TO-236AB
Lowest to $0.8732
AVX Corp/Kyocera Corp
TVS DIODE 5VWM 15.5VC 0402
Lowest to $0.1427
Texas Instruments
12V TWO-CHANNEL BIDIRECTIONAL ES
Lowest to $0.2183
Micro Commercial Co
ESD,5V,SOD-523
Lowest to $0.9896
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.5821
Diodes Incorporated
DATALINE PROTECTION PP X2-DSN060
Lowest to $0.4366
Yageo
5.0SMDJ, DO-214AB, 28V, 45.4V, R
Lowest to $0.6374
Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess