EN
  • EN
  • DE

74LVT2952D,112

Part No 74LVT2952D,112
Manufacturer NXP / Nexperia
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TRANSCEIVER 8BIT N-INV 24SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Logic Type Transceiver, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type Push-Pull
Current - Output High, Low 32mA, 64mA
Supply Voltage - Operating 2.7 V to 3.6 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 24-SO
Win Source Part Number 110308-74LVT2952D,112
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74LVT2952D,112 CAD Model

Description

Product Overview: 74LVT2952D,112 from NXP

The 74LVT2952D,112 is a high-performance, low-voltage, BiCMOS product designed by NXP Semiconductors. This integrated circuit is a part of the 74LVT family, which is known for its versatility in high-speed operations while maintaining low power consumption. The device is particularly suitable for applications that require efficient data flow and signal processing, such as telecommunications, computing, and advanced industrial systems.

The 74LVT2952D,112 features an octal transceiver with dual enable inputs that allow for directional control. This makes it an ideal component for bus interface or signal buffering purposes, where bi-directional data transmission is required. The device operates with a 3.3V power supply but is 5V tolerant on input, which provides a great deal of flexibility when interfacing with legacy systems or other logic levels.

With its 48-pin TSSOP (Thin Shrink Small Outline Package) form factor, the 74LVT2952D,112 is designed for space-saving on PCB layouts without compromising performance. The TSSOP package also aids in heat dissipation, which is critical for maintaining the integrity and reliability of the device under varying operational conditions.

Key features of the 74LVT2952D,112 include:

  • High-speed performance with a typical tPD of 5.2 ns (max).
  • Low-power consumption, a characteristic of the LVT family, making it suitable for power-sensitive applications.
  • Live insertion and extraction permitted due to bus hold on data inputs.
  • Non-inverting data path for straightforward integration into existing systems.
  • Output capability of +64mA / -32mA, providing robust drive for connected components.
  • Compliance with JEDEC standard no. 8-1A.

For design and application engineers, the 74LVT2952D,112 offers a reliable solution with its balanced performance of high-speed operation and low power dissipation. Its compatibility with other logic levels and the ability to interface with various types of electronic components make it a versatile choice for a wide range of applications. Whether used in data communication, buffering, or as a part of a complex processing system, the 74LVT2952D,112 from NXP is engineered to meet the rigorous demands of modern electronic circuits.

You May Also Be Interested in

Texas Instruments
DUAL BUFFER GATE
Lowest to $1.4553
Pericom
Need more? Email Us
Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971
Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022
Pericom
Lowest to $1.4079
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48TSSOP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess