EN
  • EN
  • DE

SMBG28CAHE3/5B

Part No SMBG28CAHE3/5B
Manufacturer Vishay
Catalog TVS - Diodes
Description Versatile and reliable TVS diode
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Vishay General Semiconductor - Diodes Division
Series Automotive, AEC-Q101, TransZorb®
Package Tape & Reel (TR)
Type Zener
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 28V
Voltage - Breakdown (Min) 31.1V
Voltage - Clamping (Max) @ Ipp 45.4V
Current - Peak Pulse (10/1000µs) 13.2A
Power - Peak Pulse 600W
Power Line Protection No
Applications Automotive
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case DO-215AA, SMB Gull Wing
Supplier Device Package DO-215AA (SMBG)
Base Product Number SMBG28
Standard Package 3,200
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1297797-SMBG28CAHE3/5B
Ultra Librarian 3D Model Ultra Librarian SMBG28CAHE3/5B CAD Model

Description

The SMBG28CAHE3/5B is a transient voltage suppressor (TVS) diode from Vishay General Semiconductor. It is a bidirectional device, meaning that it can protect against both positive and negative voltage transients. The SMBG28CAHE3/5B has a standoff voltage of 28V, a breakdown voltage of 31.1V, and a clamping voltage of 45.4V at a peak pulse current of 13.2A. It has a peak pulse power of 600W.

The SMBG28CAHE3/5B is packaged in a DO-215AA surface mount package. It is AEC-Q101 qualified, meaning that it is suitable for use in automotive applications.

Applications

The SMBG28CAHE3/5B can be used to protect a wide variety of electronic circuits from transient voltage spikes. Some typical applications include:

  • Automotive electronics
  • Industrial electronics
  • Telecommunications equipment
  • Consumer electronics
  • Power supplies

Features and Benefits

  • Bidirectional protection against positive and negative voltage transients
  • High peak pulse current capability
  • AEC-Q101 qualified for automotive applications
  • Surface mount package for easy assembly

How it Works

TVS diodes work by absorbing the energy of a voltage transient and dissipating it as heat. The SMBG28CAHE3/5B has a low clamping voltage, which means that it will limit the voltage that reaches the protected circuit to a safe level.

Typical Use Cases

  • Protecting automotive electronics from voltage spikes caused by lightning strikes or load switching
  • Protecting industrial electronics from voltage spikes caused by motor control or switching power supplies
  • Protecting telecommunications equipment from voltage spikes caused by lightning strikes or power line disturbances
  • Protecting consumer electronics from voltage spikes caused by power outages or surges
  • Protecting power supplies from voltage spikes caused by lightning strikes or load switching

Conclusion

The SMBG28CAHE3/5B is a versatile and reliable TVS diode that can be used to protect a wide variety of electronic circuits from transient voltage spikes. It is AEC-Q101 qualified for automotive applications and is available in a surface mount package for easy assembly.

You May Also Be Interested in

NXP / Nexperia
Low capacitance unidirectional quadruple ESD protection diode arrays
Lowest to $4.3657
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612
Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.5821
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
Diodes Incorporated
DATALINE PROTECTION PP X2-DSN060
Lowest to $0.4366
Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
Yageo
5.0SMDJ, DO-214AB, 28V, 45.4V, R
Lowest to $0.6374
Texas Instruments
12V TWO-CHANNEL BIDIRECTIONAL ES
Lowest to $0.2183

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess