EN
  • EN
  • DE

SM4004Q

Part No SM4004Q
Manufacturer Vishay
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 972311-SM4004Q
Categories OEM Parts( S )
Manufacturer Vishay
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SM4004Q CAD Model

Description

The SM4004Q is a surface-mount rectifier diode manufactured by Vishay. It is part of the eSMP series and is designed for standard rectification applications in automotive and industrial environments. The 'Q' suffix indicates it meets specific automotive requirements for reliability and quality. This diode provides efficient and reliable rectification in various circuits, including power supplies, inverters, and freewheeling applications. Its surface-mount design allows for automated assembly and efficient use of board space.

Applications:

  • Automotive power supplies
  • Automotive inverters
  • Freewheeling diode in automotive inductive loads
  • Reverse polarity protection in automotive circuits
  • General purpose rectification in automotive and industrial applications

Features:

  • High Surge Current Capability: Designed to withstand high surge currents, ensuring reliability under transient conditions.
  • Glass Passivated Chip Junction: Provides enhanced reliability and stability.
  • Low Forward Voltage Drop: Minimizes power loss and improves efficiency.
  • Surface Mount Package: Allows for automated assembly and efficient board space utilization.
  • AEC-Q101 Qualified: Meets stringent automotive quality requirements.
  • RoHS Compliant: Environmentally friendly, adhering to RoHS standards.

Benefits:

  • Increased Reliability in Automotive Applications: AEC-Q101 qualification ensures high reliability in harsh automotive environments.
  • Improved Efficiency: Low forward voltage drop minimizes power loss and heat generation.
  • Simplified Assembly: Surface mount package facilitates automated assembly processes.
  • Compact Design: Small package size allows for high-density circuit designs.
  • Robust Performance: High surge current capability ensures reliable operation under transient conditions.

Additional Details:

The SM4004Q has a maximum repetitive peak reverse voltage (VRRM) of 400V and a maximum average forward rectified current (IF(AV)) of 1A. The forward voltage (VF) is typically around 1.1V at 1A. The high surge current capability is typically around 30A. The device is packaged in a DO-214AC (SMA) surface mount package. The operating junction temperature range is typically from -55°C to +150°C. The glass-passivated chip junction enhances the device's stability and reliability, making it suitable for demanding applications. The AEC-Q101 qualification ensures that the device meets the stringent quality requirements of the automotive industry. The device is lead-free and compliant with RoHS directives, ensuring environmental responsibility. The specific datasheet should be consulted for precise specifications and application guidelines.

You May Also Be Interested in

3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Level One
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
Micrel
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess