EN
  • EN
  • DE

DTHD04-1-12P-E003

Part No DTHD04-1-12P-E003
Manufacturer TE Connectivity
Catalog Circular Connectors - Housings
Description DTHD RECP ASM / Position Circular Connector
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Circular Connectors>Circular Connector Housings
Manufacturer TE Connectivity Deutsch Connectors
Packaging Bulk
Base Product Number DTHD04
RoHS Status ROHS3 Compliant
MSL Level Not Applicable
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8538.90.8180
Other Part Number 1508-DTHD04-1-12P-E003,-DTHD04-1-12P-E003-SI
Standard Package 1,000
Win Source Part Number 1334575-DTHD04-1-12P-E003
Ultra Librarian 3D Model Ultra Librarian DTHD04-1-12P-E003 CAD Model

Description

The DTHD04-1-12P-E003 is a circular connector housing manufactured by TE Connectivity. It's part of the DEUTSCH DTHD series, which are rugged, high-performance connectors designed for harsh environments and critical applications. This housing is designed to accommodate 12 pins and provides a secure and reliable connection.

Applications

  • Heavy Equipment: Used in construction, agricultural, and mining equipment for connecting sensors, actuators, and control systems.
  • Transportation: Employed in trucks, buses, and other vehicles for connecting electrical components in demanding environments.
  • Industrial Automation: Integrated into robotic systems, control panels, and other industrial equipment for reliable connectivity.
  • Marine Applications: Utilized in boats, ships, and offshore platforms for connecting electrical systems in corrosive environments.
  • Military Vehicles: Used in military vehicles and equipment for robust and reliable connections in harsh conditions.

Features

  • 12-Pin Configuration: Supports 12 individual electrical connections.
  • Circular Design: Provides a robust and compact form factor.
  • Environmentally Sealed: Designed to withstand harsh environments, including moisture, dust, and vibration.
  • High-Temperature Performance: Operates reliably over a wide temperature range.
  • Durable Construction: Made from high-quality materials for long-lasting performance.
  • Easy Assembly: Designed for quick and easy assembly with compatible contacts and tools.

Benefits

  • Reliable Connection: Ensures a secure and dependable electrical connection in demanding applications.
  • Environmental Protection: Protects electrical connections from harsh environmental conditions.
  • Long Service Life: Provides long-lasting performance and reduces maintenance costs.
  • Versatile Application: Suitable for a wide range of applications requiring robust connectivity.
  • Ease of Use: Simplifies the assembly process and reduces installation time.

Additional Details

The DTHD04-1-12P-E003 housing requires compatible contacts (sold separately) to establish electrical connections. The contacts are crimped onto the wires and then inserted into the housing. The connector features a locking mechanism to ensure a secure connection. The housing is typically made from a durable thermoplastic material that is resistant to chemicals and UV exposure. Detailed specifications regarding voltage rating, current rating, and operating temperature range can be found in the product datasheet. Proper sealing is critical for maintaining environmental protection, and appropriate wire seals should be used.

You May Also Be Interested in

TE Connectivity
CPC Connectors
Need more? Email Us
Omron
CONN PLUG HSNG MALE 4POS INLINE
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
Omron
CONN RCP HSG FMALE 4PS INLINE RA
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
Circular Connector, 14 Contact(s
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
PLUG SIZE 24 HDP -L024
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess