EN
  • EN
  • DE

SIP2804DQ-T1-E3

Part No SIP2804DQ-T1-E3
Manufacturer Vishay
Catalog PMIC - AC DC Converters, Offline Switchers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Category Integrated Circuits(ICs)
Family PMIC - ACDC Converters,Offline Switchers
Win Source Part Number 190220-SIP2804DQ-T1-E3
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SIP2804DQ-T1-E3 CAD Model

Description

The Vishay SIP2804DQ-T1-E3 is a dual N-Channel MOSFET that excels in synchronous rectification and power management applications. This device offers a compact solution with enhanced efficiency due to its low on-resistance and rapid switching capabilities.

Applications:

  • Synchronous Rectification in DC-DC Converters: Maximizes efficiency by minimizing conduction losses in power conversion.
  • Power Supplies: Ideal for use in various power supplies, including those for computing and telecommunications equipment.
  • Battery Management Systems: Controls charging and discharging effectively in portable devices and energy storage systems.
  • Motor Control Circuits: Provides efficient power switching for motor control applications.
  • Load Switching: Used to switch various loads in industrial and automotive systems.

Features:

  • Dual N-Channel MOSFET: Incorporates two N-channel MOSFETs in a single PowerPAK SO-8 package, saving board space.
  • Low On-Resistance (RDS(on)): Reduces power loss and improves overall system efficiency.
  • Fast Switching Speed: Supports high-frequency operation, essential for modern power electronics.
  • TrenchFET® Technology: Employs advanced trench technology for superior performance characteristics.
  • Lead (Pb)-free and RoHS Compliant: Aligns with environmental standards for safer and more sustainable products.

Benefits:

  • High Efficiency: Low RDS(on) significantly reduces power dissipation, enhancing overall efficiency.
  • Space Saving: Dual MOSFETs in a single package minimize PCB footprint.
  • Enhanced Performance: Fast switching capability facilitates high-frequency operations.
  • Reliable Operation: Designed for robust and reliable performance in challenging environments.
  • Environmentally Responsible: RoHS compliance ensures adherence to environmental safety standards.

Additional Details:

The SIP2804DQ-T1-E3 is packaged in a PowerPAK® SO-8. Key parameters include a drain-source voltage (VDS) rating, a gate-source voltage (VGS) rating, and specified drain current (ID) capabilities. The low gate charge (Qg) contributes to its fast switching behavior. Its operating temperature ranges from -55°C to +150°C. The device's RDS(on) is specified at various VGS levels, such as 4.5V and 10V, allowing for optimized design considerations based on specific application requirements. It is engineered for applications needing a blend of efficiency, size compactness, and dependable operation.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC OFFLINE SW FLBACK TO220F-6L
Lowest to $3.0901
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.4180
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.2691
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.3361
ON Semiconductor
IC PWM CTLR GREEN MODE 8-SOIC / Converter Offline Topology
Lowest to $0.6262
Infineon Technologies
IC OFFLINE SWITCH FLYBACK 8DIP
Lowest to $0.5821
Fairchild/ON Semiconductor
SECONDARY SIDE PWM CONTROLLER / Converter Offline Topology
Need more? Email Us
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.2945
Sanken
Converter Offline Flyback Topology 60kHz ~ 74kHz TO-220F-6L
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.4923 $68.9538
13+ $9.4294 $122.5822
19+ $9.1349 $173.5631
27+ $8.8404 $238.6908
34+ $8.5458 $290.5572
46+ $7.6611 $352.4106
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,500 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess