EN
  • EN
  • DE

SIC413DB

Part No SIC413DB
Manufacturer Vishay
Catalog Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Mfr Vishay Siliconix
Series microBUCK®
Package Box
Product Status Obsolete
Main Purpose DC/DC, Step Down
Outputs and Type 1, Non-Isolated
Voltage - Output 3.3V
Current - Output 4A
Voltage - Input 4.75V ~ 26V
Regulator Topology Buck
Frequency - Switching 500kHz
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part SiC413
Base Product Number SIC413
Standard Package 1
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1284139-SIC413DB
Ultra Librarian 3D Model Ultra Librarian SIC413DB CAD Model

Description

The SIC413DB is a synchronous buck regulator from Vishay. It is a highly integrated device designed for efficient and compact power conversion in various applications. This regulator is known for its high efficiency, small size, and robust protection features.

Applications:

  • Point-of-Load (POL) Converters: Providing power to individual components or subsystems in electronic devices.
  • Notebook Computers: Powering the core logic and memory in portable computers.
  • Graphics Cards: Supplying power to the GPU and memory in high-performance graphics cards.
  • Networking Equipment: Powering switches, routers, and other networking devices.
  • Industrial Equipment: Providing regulated power in industrial control systems and automation equipment.

Features:

  • Synchronous Buck Regulator: High-efficiency synchronous rectification for reduced power losses.
  • Integrated MOSFETs: Built-in high-side and low-side MOSFETs for simplified design.
  • Wide Input Voltage Range: Accommodates a wide range of input voltages.
  • Adjustable Output Voltage: Allows for precise adjustment of the output voltage.
  • Overcurrent Protection (OCP): Protects the regulator and load from overcurrent conditions.
  • Overvoltage Protection (OVP): Protects the load from overvoltage conditions.
  • Thermal Shutdown: Protects the regulator from overheating.

Benefits:

  • High Efficiency: Minimizes power losses and improves overall system efficiency.
  • Compact Size: Small footprint for space-constrained applications.
  • Simplified Design: Integrated MOSFETs reduce the number of external components.
  • Robust Protection: Overcurrent, overvoltage, and thermal shutdown features ensure reliable operation.
  • Adjustable Output: Flexible output voltage adjustment for various applications.

The Vishay SIC413DB synchronous buck regulator is a highly efficient and compact solution for point-of-load power conversion. It integrates both the high-side and low-side MOSFETs, which simplifies the design and reduces the number of external components. The regulator operates with a wide input voltage range, making it suitable for various applications. The output voltage can be adjusted to meet specific requirements. The SIC413DB incorporates overcurrent protection (OCP), overvoltage protection (OVP), and thermal shutdown features to ensure reliable operation and protect both the regulator and the load from damage. The high efficiency of the synchronous rectification minimizes power losses, resulting in improved system efficiency and reduced heat generation. The small size of the regulator makes it ideal for space-constrained applications. The SIC413DB is commonly used in notebook computers, graphics cards, networking equipment, and industrial equipment. The regulator's robust protection features and high efficiency make it a reliable and cost-effective solution for power conversion. The adjustable output voltage provides flexibility for various applications. The integrated MOSFETs simplify the design and reduce the bill of materials.

You May Also Be Interested in

Linear Technology
BOARD EVAL FOR LTC3808EDE / LTC3808EDE DC to DC Controller 1.755VDC to 1.845VDC Output Demonstration Circuit
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3416EFE / Evaluation Kit For Ltc3416Efe
Need more? Email Us
Texas Instruments
EVALUATION MODULE FOR TPS63000
Need more? Email Us
Linear Technology
LTM4607EV DC to DC Converter and Switching Regulator Chip 11.76VDC to 12.24VDC Output Demonstration Circuit / BOARD DEMO LTM4607EV
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3602EUF / LTC3602EUF DC to DC Converter and Switching Regulator Chip Demonstration circuit
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3410BESC6 / LTC3410BESC6 Demonstration Circuit
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3444EDD / LTC3444EDD Demo Board
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3424EMS / LTC3424 DC to DC Converter and Switching Regulator Chip Demonstration Circuit
Need more? Email Us
Linear Technology
LTC3851EGN Demonstration Circuit / BOARD EVAL FOR LTC3851EGN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess