EN
  • EN
  • DE

SI9731DQ-T

Part No SI9731DQ-T
Manufacturer Vishay
Catalog PMIC - Battery Chargers
Description IC CONTROLLER LIION 4.1V 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Vishay
Packaging Reel - TR
Status Obsolete(EOL)
Battery Chemistry Multi-Chemistry
Number of Cells 1 to 3
Current - Charging Constant, Pulsed
Programmable Fault Protection Over Temperature, Over Voltage
Battery Pack Voltage 4.1V
Maximum Supply Voltage 12V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-TSSOP
Win Source Part Number 211696-SI9731DQ-T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SI9731DQ-T CAD Model

Description

The Vishay SI9731DQ-T is an integrated circuit with a 16-TSSOP case/package and a temperature range of -40°C to 85°C (TA).

  • Package: 16-TSSOP
  • Temperature Range: -40°C to 85°C (TA)

You May Also Be Interested in

Texas Instruments
IC CDMA PMU CHRGR USB ADAPTER / Power Management Unit to 49-Pin DSBGA T/R
Lowest to $3.7536
Linear Technology
IC BATT CHRGR CNSTNT I/V 20TSSOP / Switching Battery Charger Li-Ion/NiCD/NiMH 2000mA 1V to 20V 20-Pin TSSOP EP T/R
Lowest to $5.3094
Linear Technology
IC BATT CHRGR CONST I/V 8-SOIC / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 750mA 30V 8-Pin SOIC N Tube
Lowest to $4.6062
Linear Technology
IC CHARGER BATTERY LI-ION 36QFN / Switching Battery Charger Li-Ion/Li-Pol 4000mA 4.2V Automotive 36-Pin QFN EP Tube
Lowest to $31.2813
Maxim Integrated
IC NIMH CHARGER 16TSSOP
Lowest to $2.8575
Linear Technology
IC CHARGER BATT CONST V/I 28SSOP / Switching Battery Charger Li-Ion/NiCD/NiMH 2000mA 1V to 20V Automotive 28-Pin SSOP N Tube
Need more? Email Us
Maxim Integrated
IC NIMH CHARGER 16-SOIC
Lowest to $9.8956
Linear Technology
IC BATT CHRGR CNSTNT I/V 20TSSOP / Switching Battery Charger Li-Ion/NiCD/NiMH 2000mA 1V to 20V 20-Pin TSSOP EP Tube
Need more? Email Us
Linear Technology
IC CUR-MODE SW-REG SEPIC TO220-7
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess