EN
  • EN
  • DE
  • IT

SI9120DY-E3

Part No SI9120DY-E3
Manufacturer Vishay
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC CTRLR UNIV SWMODE 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Vishay
Packaging Bulk
Status Obsolete(EOL)
Output Isolation Isolated
Topology Flyback, Forward
Supply Voltage - Operating 9.5 V to 13.5 V
Duty Cycle 50%
Frequency - Switching 40kHz to 1MHz
Control Operating Temperature -40°C to 85°C (TA)
Case / Package 16-SOIC
Mounting Surface Mount
Win Source Part Number 117392-SI9120DY-E3
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SI9120DY-E3 CAD Model

Description

The Vishay SI9120DY-E3 is a flyback/forward topology integrated circuit that provides isolated output.

  • Topology: flyback/forward
  • Output Isolation: Isolated
  • Duty Cycle: 50%
  • Frequency Switching: 40kHz to 1MHz
  • Package: 16-SOIC
  • Operating Voltage: 9.5V to 13.5V
  • Control Operating Temperature: -40°C to 85°C
  • Status: Obsolete(EOL)
  • Packaging: Bulk
  • Alternatives: UCC2807D-1G4, SI9120DY-TR, NCP1207D, etc.
  • Supply and Demand: Balanced

You May Also Be Interested in

Fairchild/ON Semiconductor
FSB147 - 700V INTEGRATED POWER S / Converter Offline Topology
Lowest to $3.5044
Diodes Incorporated
IC OFFLINE SWITCH 8DIP
Lowest to $3.6531
Diodes Incorporated
IC PSR SWITCHER ACDC 7-SO
Lowest to $0.3650
Diodes Incorporated
IC OFFLINE SWITCH 8DIP
Lowest to $0.3170
Sanken
Converter Offline Flyback Topology 60kHz ~ 74kHz TO-220F-6L
Need more? Email Us
Diodes Incorporated
IC OFFLINE SWITCH 8DIP
Lowest to $0.7244
Diodes Incorporated
IC OFFLINE SWITCH 8SOIC / Converter Offline Topology
Lowest to $0.9139
Power Integrations
IC OFFLINE SWITCH FLYBACK 8SO
Lowest to $0.8990
Power Integrations
Converter Offline Flyback Topology 66kHz 8-PDIP-C
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess